location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Flirty Fiesta Pepper Pool Float 1.95 m x 99 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Flirty Fiesta Pepper Pool Float 1.95 m x 99 cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43490
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607305829
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:43
The date of the most recent change of this product data-sheet in Icecat.
Bestway 43490 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Flirty Fiesta Pepper Pool Float 1.95 m x 99 cm :
The long product name of Bestway Flirty Fiesta Pepper Pool Float 1.95 m x 99 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bestway Flirty Fiesta Pepper Pool Float 1.95 m x 99 cm
More>>>
Bestway Flirty Fiesta Pepper Pool Float 1.95 m x 99 cm:
The official description of Bestway Flirty Fiesta Pepper Pool Float 1.95 m x 99 cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Spice up the pool this summer with the Bestway Flirty Fiesta Pepper Lounge. This lounge’s vibrant graphics will inspire a flirty fun atmosphere and make a splash with family and friends at the pool, lake or beach. A built-in safety valve controls air pressure, making it easy to inflate, deflate and store. Bring this unique artistic piece to your next party and be the center of conversation this summer with the Flirty Fiesta Pepper Lounge!

Short summary description Bestway Flirty Fiesta Pepper Pool Float 1.95 m x 99 cm:
This short summary of the Bestway Flirty Fiesta Pepper Pool Float 1.95 m x 99 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Flirty Fiesta Pepper Pool Float 1.95 m x 99 cm, Red, Floating lounge chair, Pattern, Man/Woman, 90 kg, 1 person(s)

Long summary description Bestway Flirty Fiesta Pepper Pool Float 1.95 m x 99 cm:
This is an auto-generated long summary of Bestway Flirty Fiesta Pepper Pool Float 1.95 m x 99 cm based on the first three specs of the first five spec groups.

Bestway Flirty Fiesta Pepper Pool Float 1.95 m x 99 cm. Product colour: Red, Product type: Floating lounge chair, Coloration: Pattern. Width: 925 mm, Length: 1840 mm, Height: 240 mm. Package width: 240 mm, Package depth: 60 mm, Package height: 240 mm. Products per shipping (inner) case: 8 pc(s), Master (outer) case width: 250 mm, Master (outer) case length: 510 mm

Features
Product colour *
Red
Coloration *
Pattern
Product type *
Floating lounge chair
Maximum load weight
90 kg
Recommended gender *
Man/Woman
Safety valve
Yes
Maximum number of persons
1 person(s)
Certification
EN ISO 25649
Weight & dimensions
Width
925 mm
Length
1840 mm
Height
240 mm
Weight
1.02 kg
Deflated size (W x L)
990 x 1950 mm
Packaging data
Package width
240 mm
Packaging data
Package depth
60 mm
Package height
240 mm
Package weight
1.15 kg
Package volume
33000 cm³
Package type
Full color box
Packaging content
Repair patch included
Yes
Batteries included
No
Quantity
1
Logistics data
Products per shipping (inner) case
8 pc(s)
Master (outer) case width
250 mm
Master (outer) case length
510 mm
Master (outer) case height
255 mm
Master (outer) case GTIN (EAN/UPC)
56941607305824