location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Turtle Swim Ring Φ61cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Turtle Swim Ring Φ61cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36099
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Aug 2020 18:46:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Inflatable Turtle Swim Ring Φ61cm :
The long product name of Bestway Inflatable Turtle Swim Ring Φ61cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TURTLE SWIM RING
More>>>
Bestway Inflatable Turtle Swim Ring Φ61cm:
The official description of Bestway Inflatable Turtle Swim Ring Φ61cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TURTLE SWIM RING
- Safety valve
- Sturdy pre-tested vinyl
- Content: One swim ring

Short summary description Bestway Inflatable Turtle Swim Ring Φ61cm:
This short summary of the Bestway Inflatable Turtle Swim Ring Φ61cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Turtle Swim Ring Φ61cm, Blue, Green, Yellow, Swim ring, 750 mm, 720 mm, 370 mm, 61 cm

Long summary description Bestway Inflatable Turtle Swim Ring Φ61cm:
This is an auto-generated long summary of Bestway Inflatable Turtle Swim Ring Φ61cm based on the first three specs of the first five spec groups.

Bestway Inflatable Turtle Swim Ring Φ61cm. Product colour: Blue, Green, Yellow, Product type: Swim ring. Width: 750 mm, Depth: 720 mm, Height: 370 mm. Package type: Polybag with insert card

Features
Product colour *
Blue, Green, Yellow
Product type *
Swim ring
Safety valve
Yes
Weight & dimensions
Width
750 mm
Weight & dimensions
Depth
720 mm
Height
370 mm
Deflated diameter
61 cm
Packaging data
Package type
Polybag with insert card