location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Funspeakers Police Car Baby Boat Float

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Funspeakers Police Car Baby Boat Float
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34153
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607312438
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:16
The date of the most recent change of this product data-sheet in Icecat.
Bestway 34153 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Funspeakers Police Car Baby Boat Float :
The long product name of Bestway Funspeakers Police Car Baby Boat Float. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bestway Funspeakers Police Car Baby Boat Float
More>>>
Bestway Funspeakers Police Car Baby Boat Float:
The official description of Bestway Funspeakers Police Car Baby Boat Float as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sound the alarm, our Bestway Funspeakers Police Car Baby Boat is making a huge splash this summer! This exciting novelty boat is shaped like a police car with realistic siren sounds at the push of a button. With easy set-up, our exclusive built-in technology and long-lasting battery power, your kids will enjoy this playful inflatable summer after summer. This car float will be the life of the party bringing giggles and joy with every splash. Funspeakers Police Car Baby Boat will have parents and kids enjoying every moment together under the sun. Parents will love this boats comfortable, safe seating and kids will enjoy the exciting shape and realistic siren sounds. Release your inner child with this uniquely shaped pool toy as you splash, float and discover the wonders of summer.

Short summary description Bestway Funspeakers Police Car Baby Boat Float:
This short summary of the Bestway Funspeakers Police Car Baby Boat Float data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Funspeakers Police Car Baby Boat Float, Baby boat, Boy/Girl, Blue

Long summary description Bestway Funspeakers Police Car Baby Boat Float:
This is an auto-generated long summary of Bestway Funspeakers Police Car Baby Boat Float based on the first three specs of the first five spec groups.

Bestway Funspeakers Police Car Baby Boat Float. Product type: Baby boat, Coloration: Pattern, Product colour: Blue. Width: 660 mm, Height: 320 mm, Length: 880 mm. Quantity per pack: 1 pc(s), Package width: 198 mm, Package depth: 65 mm. Master (outer) case width: 410 mm, Master (outer) case length: 415 mm, Master (outer) case height: 215 mm