location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bestron DTS851 Toaster 2 slice(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestron Check ‘Bestron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DTS851 Toaster
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTS851
Category:
Electrical device for making toast.
Toasters Check ‘Bestron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:10:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestron DTS851 Toaster 2 slice(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of slices: 2
  • - Variable crust browning control
  • - Reheat function Defrost function
Long product name Bestron DTS851 Toaster 2 slice(s) :
The long product name of Bestron DTS851 Toaster 2 slice(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DTS851 Toaster
More>>>
Short summary description Bestron DTS851 Toaster 2 slice(s):
This short summary of the Bestron DTS851 Toaster 2 slice(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Bestron DTS851 Toaster, 2 slice(s), 850-950 W 230 V ~ 50-60 Hz

Long summary description Bestron DTS851 Toaster 2 slice(s):
This is an auto-generated long summary of Bestron DTS851 Toaster 2 slice(s) based on the first three specs of the first five spec groups.

Bestron DTS851 Toaster. Number of slices: 2 slice(s). Power requirements: 850-950 W 230 V ~ 50-60 Hz

Brand Image Product code Product Stock Price from
Bestron

Bestron DTO102 Vario toaster 1 slice(s) 800 W White
(show image)
DTO102 DTO102 Vario toaster 0.00
(excl. VAT)
0 (incl. VAT)
Krups FEM2 PROEDITION Toaster 2 slice(s) 1100 W Black, Silver Krups FEM2 PROEDITION Toaster 2 slice(s) 1100 W Black, Silver
(show image)
FEM241 FEM2 PROEDITION Toaster
Inventum

Inventum GB86 TIMELESS 2 slice(s) 850 W
(show image)
GB86 GB86 TIMELESS 0.00
(excl. VAT)
0 (incl. VAT)
Krups Toastcontrol Brushed Chrome F167 2 slice(s) 750 W Krups Toastcontrol Brushed Chrome F167 2 slice(s) 750 W
(show image)
F1677710 Toastcontrol Brushed Chrome F167
Inventum

Inventum GB50 Toaster 2 slice(s) 800 W
(show image)
GB50 GB50 Toaster 0.00
(excl. VAT)
0 (incl. VAT)
Braun MultiToast HT 500 White 2 slice(s) Braun MultiToast HT 500 White 2 slice(s)
(show image)
BHT500 MultiToast HT 500 White 0.00
(excl. VAT)
0 (incl. VAT)
Philips HD2626/20 Toaster Philips HD2626/20 Toaster
(show image)
HD2626/20 HD2626/20 Toaster