location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bestmedia MyDrive 640GB external hard drive Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestmedia Check ‘Bestmedia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MyDrive 640GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
103453 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4027927002005
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Bestmedia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestmedia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestmedia MyDrive 640GB external hard drive Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 640 GB 2.5" 5400 RPM
  • - Read speed: 35 MB/s
  • - Write speed: 25 MB/s
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Transparent
Warranty: 3 years
Long product name Bestmedia MyDrive 640GB external hard drive Transparent :
The long product name of Bestmedia MyDrive 640GB external hard drive Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MyDrive 640GB - 8MB, USB 2.0, 2.5”, 5400rpm
More>>>
Short summary description Bestmedia MyDrive 640GB external hard drive Transparent:
This short summary of the Bestmedia MyDrive 640GB external hard drive Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Bestmedia MyDrive 640GB, 640 GB, 2.5", 2.0, 5400 RPM, Transparent

Long summary description Bestmedia MyDrive 640GB external hard drive Transparent:
This is an auto-generated long summary of Bestmedia MyDrive 640GB external hard drive Transparent based on the first three specs of the first five spec groups.

Bestmedia MyDrive 640GB. HDD capacity: 640 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM, Read speed: 35 MB/s, Write speed: 25 MB/s. Product colour: Transparent

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:37:10
Uk has collected 1 expert review for Bestmedia MyDrive 640GB external hard drive Transparent but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%