Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestmedia 103353 external hard drive 640 GB Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestmedia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
103353
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
103353 show
Show alternative article codes used in the online market place
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBestmedia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4776
This statistic is based on the 94968 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92796 free Open Icecat users.
Info modified on: 04 Apr 2019 11:10:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestmedia 103353 external hard drive 640 GB Blue :
The short editorial description of Bestmedia 103353 external hard drive 640 GB Blue

MyDrive , 2.5'', 640GB, NTFS, USB 2.0, 160g, Blue
More>>>
Short summary description Bestmedia 103353 external hard drive 640 GB Blue:
This short summary of the Bestmedia 103353 external hard drive 640 GB Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestmedia 103353, 640 GB, 2.5", 2.0, 5400 RPM, Blue

Long summary description Bestmedia 103353 external hard drive 640 GB Blue:
This is an auto-generated long summary of Bestmedia 103353 external hard drive 640 GB Blue based on the first three specs of the first five spec groups.

Bestmedia 103353. HDD capacity: 640 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM, Read speed: 35 MB/s, Write speed: 25 MB/s. Product colour: Blue

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.