Warranty:
3 years
Long product name Bestmedia MyDrive 640GB external hard drive 5400 RPM 2.5" USB 2.0 Green
:
MyDrive 640GB - 8MB, USB 2.0, 2.5”, 5400rpm
The long product name of Bestmedia MyDrive 640GB external hard drive 5400 RPM 2.5" USB 2.0 Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MyDrive 640GB - 8MB, USB 2.0, 2.5”, 5400rpm
More>>>
Short summary description Bestmedia MyDrive 640GB external hard drive 5400 RPM 2.5" USB 2.0 Green:
This short summary of the Bestmedia MyDrive 640GB external hard drive 5400 RPM 2.5" USB 2.0 Green data-sheet is auto-generated and uses the product title and the first six key specs.
Bestmedia MyDrive 640GB, 640 GB, 2.5", 2.0, 5400 RPM, Green
Long summary description Bestmedia MyDrive 640GB external hard drive 5400 RPM 2.5" USB 2.0 Green:
This is an auto-generated long summary of Bestmedia MyDrive 640GB external hard drive 5400 RPM 2.5" USB 2.0 Green based on the first three specs of the first five spec groups.
Bestmedia MyDrive 640GB. HDD capacity: 640 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM, Read speed: 35 MB/s, Write speed: 25 MB/s. Product colour: Green