location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MX750 data projector 3000 ANSI lumens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MX750
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2022 13:46:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MX750 data projector 3000 ANSI lumens Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 3000 ANSI lumens
  • - Zoom capability
  • - 280 W
Long product name BenQ MX750 data projector 3000 ANSI lumens Black :
The long product name of BenQ MX750 data projector 3000 ANSI lumens Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

26” to 352”, 1024 x 768, 3000:1, 16.7 million color
More>>>
BenQ MX750 data projector 3000 ANSI lumens Black:
The official description of BenQ MX750 data projector 3000 ANSI lumens Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Ultimate Installation Flexibility

Featuring a 1.6x big zoom and lens shift, the BenQ MX750 opens up your classroom with an impressively wide range of projector installation flexibility. Now, all you need to do is place the new projector right where your original ceiling mount is – without spending extra on ceiling mount re-installations or classroom remodeling.

Short summary description BenQ MX750 data projector 3000 ANSI lumens Black:
This short summary of the BenQ MX750 data projector 3000 ANSI lumens Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MX750, 3000 ANSI lumens, 48 - 120 Hz, 1.6:1, RS-232, NTSC, PAL, SECAM, Black

Long summary description BenQ MX750 data projector 3000 ANSI lumens Black:
This is an auto-generated long summary of BenQ MX750 data projector 3000 ANSI lumens Black based on the first three specs of the first five spec groups.

BenQ MX750. Projector brightness: 3000 ANSI lumens, Vertical scan range: 48 - 120 Hz. Zoom capability: 1.6:1. Serial interface type: RS-232. Compatible operating systems: NTSC, PAL, SECAM. Product colour: Black

Projector
Projector brightness *
3000 ANSI lumens
Vertical scan range
48 - 120 Hz
Lens system
Zoom capability
1.6:1
Ports & interfaces
Serial interface type *
RS-232
Features
Compatible operating systems
NTSC, PAL, SECAM
Design
Product colour *
Black
Power
Power consumption (typical) *
280 W
Weight & dimensions
Weight *
3.6 kg
Other features
Output
Stereo Mini Jack x 1
Dimensions (WxDxH)
329.5 x 130 x 248.5 mm
Native resolution
1024 x 768 pixels