location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ M21 camcorder 5 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M21
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:50:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ M21 camcorder 5 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP CMOS 25.4 / 2.5 mm (1 / 2.5") Black
  • - Optical zoom: 5x Digital zoom: 4x
  • - Built-in flash
  • - LCD 7.62 cm (3")
  • - 1920 x 1080 pixels
  • - HDMI
  • - Lithium-Ion (Li-Ion)
Long product name BenQ M21 camcorder 5 MP CMOS Black :
The long product name of BenQ M21 camcorder 5 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M21 - 5 MP, 3“ LCD, 1/2.5" CMOS, 5x/4x
More>>>
BenQ M21 camcorder 5 MP CMOS Black:
The official description of BenQ M21 camcorder 5 MP CMOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Getting focus and exposure made smart, and 1080p made easy

The M21 provides an easy, intuitive interface for tricky settings like exposure and focus. It’s truly the smart way to shoot 1080p Full HD video.

Full HD, Powerful Zoom, Big Touch Screen

To go with its ability to shoot 1080p Full HD video, the M21 packs in features like a 5MB CMOS sensor, 5x optical zoom, and big 3.0” 16:9 touch screen display. With the M21, sensational results are a snap.

AF Lock
Just press the on-screen icon to lock focus distance for a clearly imaged subject even with movement in the background.

Face Exposure Tracking
Position the on-screen box around your subject’s face and let the M21 automatically set optimized exposure levels.

Touch Exposure
Simply slide the on-screen box to the area in the preview with the desired lighting to instantly set the exposure.

Dual Power Supply
For extra convenience at home or on the go, the M21 can be charged via either a power adapter or USB cable.

Short summary description BenQ M21 camcorder 5 MP CMOS Black:
This short summary of the BenQ M21 camcorder 5 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ M21, 5 MP, CMOS, 25.4 / 2.5 mm (1 / 2.5"), 7.62 cm (3"), LCD, 310 g

Long summary description BenQ M21 camcorder 5 MP CMOS Black:
This is an auto-generated long summary of BenQ M21 camcorder 5 MP CMOS Black based on the first three specs of the first five spec groups.

BenQ M21. Total megapixels: 5 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.5 mm (1 / 2.5"). Optical zoom: 5x, Digital zoom: 4x, Focal length range: 6.8 - 34 mm. Compatible memory cards: SD, SDHC, Maximum memory card size: 32 GB. ISO sensitivity: Auto. White balance: Auto, Cloudy, Daylight, Fluorescent, Tungsten

Image sensor
Total megapixels *
5 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 2.5 mm (1 / 2.5")
Lens system
Focal length range
6.8 - 34 mm
Focal length (35mm film equivalent)
35 - 175 mm
Optical zoom *
5x
Digital zoom *
4x
Storage
Compatible memory cards *
SD, SDHC
Maximum memory card size *
32 GB
Exposure
ISO sensitivity
Auto
White balance
White balance
Auto, Cloudy, Daylight, Fluorescent, Tungsten
Flash
Built-in flash *
Yes
Shutter
Camera shutter speed
1/8000 - 2 s
Display
Display diagonal *
7.62 cm (3")
Display
LCD
Design
Product colour *
Black
Video
Maximum video resolution *
1920 x 1080 pixels
Ports & interfaces
USB 2.0 ports quantity *
1
HDMI *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
116 mm
Depth
53 mm
Height
60 mm
Weight *
310 g
Other features
Interface
USB 2.0