location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ GL940M computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GL940M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GL940M
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ GL940M computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 47 cm (18.5")
  • - HD 1366 x 768 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 21 W
Long product name BenQ GL940M computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black :
The long product name of BenQ GL940M computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GL940M, 18.5" LCD, 16:9, 1366x768, 250 cd/m2, 1000:1, 12000000:1, 21W, 3.4kg, Black
More>>>
BenQ GL940M computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black:
The official description of BenQ GL940M computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LED Leads the Way
LED backlighting offers significant advantages over the CCFL technology used in older LCD monitors. These advantages encompass not only performance metrics such as higher dynamic contrast, no light leakage and flicker-free, but also environmental factors, like a manufacturing process and disposal that produces fewer pollutants.

Simple, Curvy and Creative Design
A style of mixing playfulness and warmth is our answer to the conventional rigid lines and cold feel of most hi-tech monitors. The preeminent touch on this creative design is the deft interplay of glossy and matte finishes on different areas. Its overall glazed look on front-facing flat surface is contrasted with textured bubble patterns in the back. It offers a simple curvy appearance that looks vibrant in any setting.

12M:1 Ultra High Dynamic Contrast for Depth and Definition
The GL940M come with an ultra-high dynamic contrast ratio of 12,000,000:1 to add color depth and definition to darkened and complex visuals, so that everything you see – from the brightest white to the darkest black – is perfectly rendered to deliver the most incredible picture performance.

Perfecting Your Audiovisual Enjoyment with Speakers
Whether you're listening to music or watching your favorite film, simply turn on the speakers to experience the audiovisual fun!*

Senseye® Technology
Experience the truest colors of the world with the BenQ Senseye® Human Vision Technology. With the help of its six proprietary calibration techniques, Senseye® 3 delivers only the best viewing quality in each of its six pre-set viewing modes –Standard, Movie, Game, Photo, sRGB, and Eco – with the Eco Mode especially designed to save power and money.

Save Energy to Save up
Energy-efficient LED panel provides greater power saving by 14.3%* and with with the help of Eco Mode, you can save up to 39.3%*.

Win 7 compatible
The GL940M have passed Windows 7 certification and is fully compatible with Windows 7 color systems. Plug in the GL940M to your computer, and Windows 7 will recognize it instantly, making setup and connection effortless.

Short summary description BenQ GL940M computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black:
This short summary of the BenQ GL940M computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ GL940M, 47 cm (18.5"), 1366 x 768 pixels, HD, 5 ms, Black

Long summary description BenQ GL940M computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black:
This is an auto-generated long summary of BenQ GL940M computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black based on the first three specs of the first five spec groups.

BenQ GL940M. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
47 cm (18.5")
Display resolution *
1366 x 768 pixels
HD type *
HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
1366 x 768
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
12000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.3 x 0.3 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
41 cm
Viewable size, vertical
23 cm
3D
No
Performance
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Professional, Windows XP Home
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Headphone outputs
1
Microphone in
Yes
Ports & interfaces
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Number of OSD languages
17
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
21 W
Power consumption (standby) *
0.3 W
AC input frequency
50 - 60 Hz
Packaging content
Manual
Yes
Weight & dimensions
Width (with stand)
579.4 mm
Depth (with stand)
181.2 mm
Height (with stand)
435.5 mm
Width (without stand)
457.1 mm
Depth (without stand)
52.4 mm
Height (without stand)
349.7 mm
Weight (without stand)
3.4 kg
Packaging data
Package weight
4.6 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Built-in subwoofer
No
TV tuner integrated
No
Monitor maximum video bandwidth
165 MHz