location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ G2420HDBL computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2420HDBL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G2420HDBL
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ G2420HDBL computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - Full HD 1920 x 1080 pixels
  • - 5 ms 250 cd/m² 1000:1
  • - 34 W
Long product name BenQ G2420HDBL computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black :
The long product name of BenQ G2420HDBL computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24'', LCD, 1920 x 1080, 250 cd/m2, 1000:1, 16.7 million
More>>>
BenQ G2420HDBL computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
The official description of BenQ G2420HDBL computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

World's Leading Expert in LED Monitors
It's true. Now, there's an LED monitor for everyone.

BenQ – the world's leading LED monitor brand – invites you to witness the splendid beauty of this world with its all new LED monitors. The BenQ LED monitors are built with revolutionary LED backlight technology to offer only the best picture quality for your personal visual enjoyment. With a full lineup of the BenQ LED monitors to complement your personal lifestyle, things are certainly lookin' great!

Ultra High Dynamic Contrast for Depth and Definition
The BenQ LED monitors come with an ultra-high dynamic contrast ratio of 5,000,000:1 to add color depth and definition to darkened and complex visuals, so that everything you see – from the brightest white to the darkest black – is perfectly rendered to deliver the most incredible picture performance.

Splendid Color Presentation in Every Little Detail
With the help of LED backlight technology and its capability to promptly address the lighting changes, every image detail is perfectly rendered with optimized color and brightness performance without light leakage even in darkened scenes. This is especially true for the black and yellow color gamut.

Performance-Steady Right at Start
The BenQ LED monitors are backlit by performance-steady LEDs to give you the most stable brightness and flicker-free settings. Their instant-on capability boosts operational efficiency, keeping everything is picture-ready from the moment you turn on your screen.

Energy Efficient and Money Saving
With global warming worsening, it's even more important to cut down CO2 emissions! The BenQ LED monitors can reduce power consumption by 36% in comparison to traditional monitors, saving you energy as well as money.

Mercury-Free for Extended Use and Waste Reduction
LED panels are mercury-free – which means they won't pollute the water during manufacturing or recycling process. Since LEDs are known for their durability, this monitor is practically maintenance-free.

BenQ Senseye® Human Vision Technology
With 6 Proprietary Techniques to Calibrate a Perfect Picture.
Thanks to Senseye® Technology and its six proprietary calibration techniques, the BenQ LED monitors now display the truest colors via the five pre-set modes – Standard, Movie, Game, Photo, sRGB. You can get the best viewing quality fitting to your everyday needs. What's more, addition of Eco Mode helps to save on your total power consumption.

Short summary description BenQ G2420HDBL computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
This short summary of the BenQ G2420HDBL computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ G2420HDBL, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description BenQ G2420HDBL computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of BenQ G2420HDBL computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

BenQ G2420HDBL. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.276 x 0.276 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 75 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
No
Ergonomics
VESA mounting *
Yes
Cable lock slot *
No
Tilt angle range
-5 - 20°
LED indicators
Power
Power
Power consumption (typical) *
34 W
Power consumption (PowerSave)
25 W
Weight & dimensions
Width (with stand)
570 mm
Depth (with stand)
63 mm
Height (with stand)
348 mm
Weight (with stand)
5.56 kg
Width (without stand)
570 mm
Depth (without stand)
183 mm
Height (without stand)
414 mm
Weight (without stand)
3.96 kg
Packaging content
Manual
Yes
Other features
Display
LCD
TV tuner integrated
No
Display viewable area (HxV)
531.36 x 298.89 mm
Video Dot Rate
205 MHz
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-08 02:04:19
Uk has collected 1 expert review for BenQ G2420HDBL computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%