BenQ logo

BenQ L300 Laser mouse USB Type-A + PS/2 1600 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32159
Info modified on:
01 Jul 2022, 11:29:55
Short summary description BenQ L300 Laser mouse USB Type-A + PS/2 1600 DPI:

BenQ L300 Laser Mouse, Laser, USB Type-A + PS/2, 1600 DPI, Black

Long summary description BenQ L300 Laser mouse USB Type-A + PS/2 1600 DPI:

BenQ L300 Laser Mouse. Movement detection technology: Laser, Device interface: USB Type-A + PS/2, Movement resolution: 1600 DPI, Buttons quantity: 5. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.