location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ EW2420 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EW2420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW2420
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ EW2420 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 8 ms 250 cd/m² 3000:1
  • - 40 W
Long product name BenQ EW2420 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black :
The long product name of BenQ EW2420 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EW2420, 24" LED, 1920 x 1080, 250 cd/m2, 20000000:1, 8 ms, D-sub / DVI-D / 2 x HDMI / headphone jack / line in, 40W
More>>>
BenQ EW2420 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
The official description of BenQ EW2420 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Any Point of View Makes a Perfect View!
LED panel combined with VA technology delivers a whole new world of audiovisual entertainment! VA Panel technology enables ultra-wide viewing angle, authentic colors and high contrast image performance. The BenQ EW2420 brings you big-time, cinema class enjoyment with deeper blacks and up to 11 multimedia connections!

World's Leading Expert in LED Monitors
BenQ – the world's leading LED monitor brand – has again successfully taken the lead to launch the world’s first VA LED monitor! Such technological revolution is bound to bring a whole new visual experience and enjoyment to the world.

178°/178° True-to-Life Wide-Angle Viewing
VA panels come with an ultra-wide viewing angle of 178°/178° from left, right, above and below. With sharper details, higher contrast and truly authentic colors; viewing as you know it, has just gotten easier!

Zero Bright Spots, Deep Blacks and Minimized Light Leakage
Enjoy the flawless layering and precisely contrasted details in even the darkest images! Free of bright spots with reduced light leakage, VA panels are designed to deliver naturally deeper blacks with better contrast performance by keeping the light from passing through.

True 8-bit Panel
8-bit VA panels give you brighter and more saturated images with faithfully recreated subtle, natural details –16.7M color shades with interpolated 24-bit true color.

8ms GTG Response Time
Equipped with an ultra-fast 8ms gray to gray response time, all you’ll get is the smoothest images for motion picture all the time.

Multiple Connectivity for Added Convenience
Multiple connectivity gives you added convenience to your multimedia digital devices – allowing you to enjoy multimedia contents. The BenQ EW 2420 has up to 11 ports covering the most popular interfaces, including 2 HDMI’s, D-sub, DVI, 4 USBs and Audio in and out. Everything you need to enjoy the ultimate multimedia visual entertainment is at your command!

Ultra-High Dynamic Contrast Ratio
An amazing 20,000,000:1 dynamic contrast ratio adds color depth and definition to darkened and complex visuals. Any image from the brightest white to the darkest black is perfectly rendered to deliver the most incredible picture performance.

Full HD 1080p 16:9 Visual Perfection
The BenQ EW2420 supports the highest image resolution up to 1920 x 1080 with 16:9 aspect ratio. The subtlest details are rendered to stand out with richer, more realistic colors, making your viewing experience even more absorbing.

BenQ Senseye® Human Vision Technology
BenQ Senseye® Technology brings the true colors of the world to your eyes through its six proprietary calibration settings. These are displayed via six pre-set mode – Standard, Movie, Game, Photo, sRGB and Eco – with the Eco Mode especially designed to save power and money.

Win 7 compatible
The EW2420 has passed Windows® 7 certification and are fully compatible with Windows® 7 color systems. Plug in the EW2420 to your computer, and Windows 7 will recognize it instantly, making setup and connection effortless.

Short summary description BenQ EW2420 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
This short summary of the BenQ EW2420 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ EW2420, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description BenQ EW2420 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of BenQ EW2420 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

BenQ EW2420. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.276 x 0.276 mm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
50 - 76 Hz
3D
No
Performance
Windows operating systems supported
Yes
Multimedia
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ports & interfaces
HDMI ports quantity
2
Headphone outputs
1
Microphone in
Yes
HDCP
Yes
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 15°
On Screen Display (OSD)
Yes
Number of OSD languages
17
Power
Power consumption (typical) *
40 W
Power consumption (PowerSave)
28 W
Weight & dimensions
Width (without stand)
581.9 mm
Depth (without stand)
179 mm
Height (without stand)
439.7 mm
Weight (without stand)
3.9 kg
Packaging data
Package weight
6.1 kg
Packaging content
Cables included
VGA
Manual
Yes
Other features
Display
LCD
TV tuner integrated
No
Bandwidth
0.205 GHz
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-16 01:09:02
Uk has collected 24 expert reviews for BenQ EW2420 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
alphr.com
Updated:
2011-10-16 01:08:58
Take a glance through its specs and BenQ's monitor looks like a bona-fide bargain. Not only does it offer 24in of screen space and Full HD resolution, it also eschews the cheaper TN panels of the competition for a high-quality A-MVA panel from AU Optronic...
Bottom line Affordable for a VA-based display, but poor presets and disappointing image quality extinguish its appeal...
50%
expertreviews.co.uk
Updated:
2011-10-16 01:09:01
BenQ's EW2420 is one of a few monitors we've seen to have a VA TFT panel. Unlike standard TN (Twisted nematic) LCD panels, a VA (Vertical Alignment) panel has liquid crystals that naturally align themselves vertically, making them easier to manipulate...
Bottom line The EW2420 has a VA TFT panel with a glossy finish, and stunning still image quality, but moving images suffer from ghosting...
60%
techradar.com
Updated:
2011-10-16 01:09:02
This is it, folks. The holy grail of LCD monitors. The Jesus H Christ of flat panels. A truly affordable large display powered by something other than a TN panel, in other words. We give you the new BenQ EW2420 24-incher, yours for a whisker over £150 and...
Good Gorgeous VA panel, Excellent contrast and viewing angles...
Bad Not as vibrant as you might expect, Mediocre pixel response...
Bottom line Load Comments...
90%
evogadget.com
Updated:
2013-03-31 20:08:44
The latest 24-inch monitor launched by BenQ is characterized by a very good contrast. The image is not really perfect, but at this chapter the EW2420 seems to stay on top...
Bottom line s Even if it doesn't offer the best technologies available, the new BenQ EW2420 is able to provide you good features at a good price. The most important problem of this model is the color rendering in default settings, as it's difficult to set up. For thi...
0%
apcmag.com
Updated:
2014-03-22 03:28:42
Until recently there was a pretty big gap between high-end and medium range monitors. That fancy pants 30in monster you keep eyeing undoubtedly uses an IPS panel that provides top-notch colour reproduction and image quality. Cheaper monitors typically...
70%
anandtech.com
Updated:
2011-10-16 01:08:52
The EW2420 from BenQ is designed for use as a multi-purpose display. While it has the standard DVI and HDMI port you would expect on a current monitor, it also has an additional HDMI port for another video source like a video game system or Blu-ray...
Bottom line The BenQ EW2420 came in with a lot of promise packing both a VA panel and an LED backlight. Unfortunately, in terms of overall color quality it couldn't quite deliver what a lot of other monitors in the same range can. While the overall average dE might b...
0%
apcmag.com
Updated:
2011-10-16 01:08:52
Until recently there was a pretty big gap between high-end and medium range monitors. That fancy pants 30in monster you keep eyeing undoubtedly uses an IPS panel that provides top-notch colour reproduction and image quality. Cheaper monitors typically...
70%
itp.net
Updated:
2011-10-16 01:08:55
BenQ says its EW2420 ‘brings you big-time, cinema class enjoyment with deeper blacks and up to 11 multimedia connections'.In terms of connectivity the BenQ is packed to the brim with input ports. For video input you get D-Sub, DVI and two HDMI input po...
Bottom line The BenQ is a solid all-around 24-inch LCD screen that offers decent visuals and plenty of extra features for your money...
80%