Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Benq E2400HD 24" Black computer monitor

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Benq
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2400HD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2400HD
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Benq: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8754
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 12 Oct 2017 12:01:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Benq E2400HD 24" Black computer monitor :
The short editorial description of Benq E2400HD 24" Black computer monitor

Glossy Black 24" HDMI ;16:9;Full 1080P Widescreen LCD Monitor
More>>>
Short summary description Benq E2400HD 24" Black computer monitor:
This short summary of the Benq E2400HD 24" Black computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.
Benq E2400HD, 61 cm (24"), 1920 x 1080 pixels, 5 ms, 300 cd/m², Black
Long summary description Benq E2400HD 24" Black computer monitor :

Benq E2400HD. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Display brightness: 300 cd/m², Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Colour of product: Black

This is an auto-generated long summary of Benq E2400HD 24" Black computer monitor based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25
Testseek has collected 16 expert reviews for Benq E2400HD and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-25
Weve reviewed quite a few monitors by BenQ recently that share the same looks and basic specifications. Todays example, the E2400HD, is yet another model in the companys highly affordable Full HD range, which can be seen as either a bigger cou...
70%
techradar.com
Updated:
2011-09-25
The BenQ E2400HD is our first taste of the incoming generation of 1080p 24in monitors. While the 16:9 aspect ratio is new, theres nothing novel about the LCD panel itself. Its based on cheap and moderately cheerful twisted nematic (TN) display techno...
Good 1080p Resolution, Fast response time, Connections...
Bad Poor colour rendition, Viewing angles...
70%
Zdnet.com.au
Updated:
2011-11-04
If youre looking for a low-priced 24-inch monitor, the BenQ E2400HD comes close to, but cant beat out, the Dell S2409W. For as little as AU$399, the BenQ E2400HD gives you VGA, DVI and HDMI connections, great games and movies performance, and a redes...
Good Low price, Good performance in games and movies at optimal viewing angle, Builtin speakers and headphone jack, Solid foot stand prevents wobbling...
Bad Black level not as deep as we prefer, Bad lower viewing angle, Lack of ergonomic support, Includes only a VGA cable...
Bottom line The BenQ E2400HD is a 24-inch monitor that sacrifices features for price, but doesnt have enough going for it to best its competition.
70%
Show all