location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ DC P500 4.92 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC P500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.T6867.90E
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ DC P500 4.92 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.92 MP CCD Silver
  • - Optical zoom: 5x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name BenQ DC P500 4.92 MP CCD Silver :
The long product name of BenQ DC P500 4.92 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DC P500
More>>>
BenQ DC P500 4.92 MP CCD Silver:
The official description of BenQ DC P500 4.92 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powered vision - professional shots
Experience the power behind the P Series with 5x optical zoom. Focus through the Pentax lens at objects far away and view shots on the high resolution supersize LCD screen.

A brand new experience with 5x Power Zoom
Keep your holidays or other events memories in best memory. Thanks to the 5x optical zoom, combined with a stunning 5 megapixel CCD you will always achieve professional results. Get sharper pictures and an excellent color presentation due to the SMC (super multi coating) lens technology.

Key features:
- VGA 30fps movie recording with stablizer 640 x 480 pixels (30fps) - AVI (MPEG4) format ensures high quality movie clip; “Recording Pause” function is supported during recording
- PictBridge: print photos directly via printer without connecting to the computer first
- Built-in 32 MB Memory
- Macro shot: 3 cm
- Interface USB 2.0
- Rechargeable Lithium-ion battery - either via USB port or DC-in port

Short summary description BenQ DC P500 4.92 MP CCD Silver:
This short summary of the BenQ DC P500 4.92 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ DC P500, 4.92 MP, CCD, 5x, 165 g, Silver

Long summary description BenQ DC P500 4.92 MP CCD Silver:
This is an auto-generated long summary of BenQ DC P500 4.92 MP CCD Silver based on the first three specs of the first five spec groups.

BenQ DC P500. Megapixel (approx.): 4.92 MP, Sensor type: CCD. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 5.8 - 29 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. PictBridge. Weight: 165 g. Product colour: Silver

Picture quality
Megapixel (approx.) *
4.92 MP
Sensor type *
CCD
Lens system
Optical zoom *
5x
Digital zoom *
4x
Focal length range
5.8 - 29 mm
Focusing
Normal focusing range
0.6 - ∞
Macro focusing range (tele)
0.03 - ∞
Exposure
ISO sensitivity
100, 200, 400, Auto
Flash
Flash modes *
Auto, Flash off, Red-eye reduction, Slow synchronization
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Memory
Internal memory
32 MB
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
960 pixels
Ports & interfaces
I/O ports
AV out
PictBridge *
Yes
USB version *
2.0
DC-in jack
Yes
Camera
Self-timer delay *
2 s
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
96 mm
Depth
29.6 mm
Height
60.5 mm
Weight
165 g
Other features
Video capability
Yes
Interface
USB 2.0
Lens system
No
Power supply type
USB/DC
Built-in flash
Yes
Camera shutter speed
1/2000 - 4 s
Focal length (35mm film equivalent)
35 - 180 mm
Digital SLR
No
Country Distributor
United Kingdom 1 distributor(s)