BenQ logo

BenQ FP73E computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23455
Info modified on:
14 Mar 2024, 18:47:33
Short summary description BenQ FP73E computer monitor 43.2 cm (17") 1280 x 1024 pixels:

BenQ FP73E, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 8 ms

Long summary description BenQ FP73E computer monitor 43.2 cm (17") 1280 x 1024 pixels:

BenQ FP73E. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.