BenQ logo

BenQ 17" LCD FP73GS monitor Black computer monitor 43.2 cm (17") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18761
Info modified on:
31 May 2024, 09:34:38
Short summary description BenQ 17" LCD FP73GS monitor Black computer monitor 43.2 cm (17") 1280 x 1024 pixels:

BenQ 17" LCD FP73GS monitor Black, 43.2 cm (17"), 1280 x 1024 pixels, 5 ms, Black

Long summary description BenQ 17" LCD FP73GS monitor Black computer monitor 43.2 cm (17") 1280 x 1024 pixels:

BenQ 17" LCD FP73GS monitor Black. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.