BenQ FP202W - 20" TFT, 1680x1050 16.2M, 50.8 cm (20"), 1680 x 1050 pixels, LCD, 8 ms, Black
BenQ FP202W - 20" TFT, 1680x1050 16.2M. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black