BenQ logo

BenQ FP71G+ 17" LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28044
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ FP71G+ 17" LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels:

BenQ FP71G+ 17" LCD Monitor, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 8 ms

Long summary description BenQ FP71G+ 17" LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels:

BenQ FP71G+ 17" LCD Monitor. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.