BenQ logo

BenQ CP120 XGA 1500ANSI-LUMEN 1500 ANSI lumens DLP XGA (1024x768)

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18815
Info modified on:
21 Oct 2022, 10:14:32
Short summary description BenQ CP120 XGA 1500ANSI-LUMEN 1500 ANSI lumens DLP XGA (1024x768):

BenQ CP120 XGA 1500ANSI-LUMEN, 1500 ANSI lumens, DLP, XGA (1024x768), 2000:1, 685.8 - 7620 mm (27 - 300"), 31 - 82 kHz

Long summary description BenQ CP120 XGA 1500ANSI-LUMEN 1500 ANSI lumens DLP XGA (1024x768):

BenQ CP120 XGA 1500ANSI-LUMEN. Projector brightness: 1500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 132 W. Noise level: 35 dB. Market positioning: Portable. Display number of colours: 16.78 million colours

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.