BenQ logo

BenQ X725 1/2.5" 7.2 MP CCD Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9806
Info modified on:
04 Apr 2019, 07:47:58
Short summary description BenQ X725 1/2.5" 7.2 MP CCD Silver:

BenQ X725, 7.2 MP, 1/2.5", CCD, 3x, 129 g, Silver

Long summary description BenQ X725 1/2.5" 7.2 MP CCD Silver:

BenQ X725. Megapixel (approx.): 7.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 12 MB. PictBridge. Weight: 129 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.