BenQ logo

BenQ FP222WA computer monitor 55.9 cm (22") 1680 x 1050 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32892
Info modified on:
22 Aug 2022, 16:27:05
Short summary description BenQ FP222WA computer monitor 55.9 cm (22") 1680 x 1050 pixels:

BenQ FP222WA, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms

Long summary description BenQ FP222WA computer monitor 55.9 cm (22") 1680 x 1050 pixels:

BenQ FP222WA. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.