BenQ logo

BenQ X720 Silver 7 MP CCD

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19360
Info modified on:
18 Jan 2024, 17:31:38
Short summary description BenQ X720 Silver 7 MP CCD:

BenQ X720 Silver, 7 MP, CCD, 3x, 120 g, Silver

Long summary description BenQ X720 Silver 7 MP CCD:

BenQ X720 Silver. Megapixel (approx.): 7 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 18 MB. Weight: 120 g. Product colour: Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.