BenQ logo

BenQ LCD TV VL4233 106.7 cm (42") HD Black, Silver 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20231
Info modified on:
07 Nov 2024, 16:42:15
Short summary description BenQ LCD TV VL4233 106.7 cm (42") HD Black, Silver 500 cd/m²:

BenQ LCD TV VL4233, 106.7 cm (42"), 1366 x 768 pixels, HD, LCD, Black, Silver

Long summary description BenQ LCD TV VL4233 106.7 cm (42") HD Black, Silver 500 cd/m²:

BenQ LCD TV VL4233. Display diagonal: 106.7 cm (42"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.