location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ZOWIE RL2455 LED display 61 cm (24") 1920 x 1080 pixels Full HD Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ZOWIE Check ‘ZOWIE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RL2455
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.LF4LB.DBE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ZOWIE’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ZOWIE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:26:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ZOWIE RL2455 LED display 61 cm (24") 1920 x 1080 pixels Full HD Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 1 ms 250 cd/m² 1000:1
  • - 20 W
Long product name ZOWIE RL2455 LED display 61 cm (24") 1920 x 1080 pixels Full HD Grey :
The long product name of ZOWIE RL2455 LED display 61 cm (24") 1920 x 1080 pixels Full HD Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24", 1920 x 1080, TN, 250 cd/m², 2xHDMI, DVI-D, D-Sub, Audio in, RMS 2 x 2W, VESA 100x100mm, 4.1 kg
More>>>
Short summary description ZOWIE RL2455 LED display 61 cm (24") 1920 x 1080 pixels Full HD Grey:
This short summary of the ZOWIE RL2455 LED display 61 cm (24") 1920 x 1080 pixels Full HD Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ZOWIE RL2455, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Grey

Long summary description ZOWIE RL2455 LED display 61 cm (24") 1920 x 1080 pixels Full HD Grey:
This is an auto-generated long summary of ZOWIE RL2455 LED display 61 cm (24") 1920 x 1080 pixels Full HD Grey based on the first three specs of the first five spec groups.

ZOWIE RL2455. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2017-02-08 03:51:13
Uk has collected 3 expert reviews for ZOWIE RL2455 LED display 61 cm (24") 1920 x 1080 pixels Full HD Grey and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
gamegrin.com
Updated:
2018-02-09 03:56:16
The BenQ RL2455 is a strange beast to say the least. With most consoles being placed underneath the living room TV, aiming a high-end gaming monitor in their direction seems like an odd decision. But there must be gamers out there clamouring for these kin...
Bottom line Does the job it sets out to do, but handy features omitted from its bigger sibling leaves you questioning where this monitor is really aiming to set itself apart other gaming monitors available on the market. Still a good option if you're looking for a go...
40%
monitornerds.com
Updated:
2017-09-28 04:28:13
The BenQ Zowie RL2455 is a 24-inch 1080p console gaming monitor with zero lag, making it an instant staple for PS4 and XBOX One events across the globe. This model is the more compact version of the BenQ Zowie RL2755, one of our greatest displays for its...
Bottom line The BenQ Zowie RL2455 is indeed an excellent console gaming monitor since it is virtually lag-free, a concept no LED TV can match at this time. The latter is usually ideal for couch gaming, so users perceive fewer flaws and delays when sitting from afar t...
90%