location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ GW2470HL computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GW2470HL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.LDMLB.QBA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0840046032968 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ GW2470HL computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 3000:1
  • - 30 W
Long product name BenQ GW2470HL computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black :
The long product name of BenQ GW2470HL computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8" VA LED, 1920x1080, 16:9, 250 cd/m2, 3000:1, 4ms, VGA, HDMI
More>>>
BenQ GW2470HL computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
The official description of BenQ GW2470HL computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Styled for Everyday Business and Leisure

Embodying "less is more" minimalist design, GW2470HL delightfully complements any modern space. Every aspect of form and function is reduced to unify simplicity and aesthetics. Enhancing visual pleasure and optimal eye comfort with BenQ exclusive eye-care technology, GW2470HL celebrates minimalism and modern lifestyles as a gateway to everyday enjoyment for business and leisure.

Ultimately Understated Stylish Sophistication
Minimal Slim Bezel Design for Ultimate Sophistication


Exquisitely refined for home and office, GW2470HL offers expansive views with minimally obtrusive slim bezel design.

Industry-Leading Eye-Care Technology

BenQ exclusive eye-care technologies reduce eye fatigue for user comfort, enhanced productivity, and workplace safety during extended use.

Low Blue Light Plus Technology

Low Blue Light Plus technology filters out the shorter, higher energy blue-violet radiation (420~455nm) which is harmful to the eyes while the remaining beneficial blue turquoise light (455~480nm) remains.

The blue spectrum light produced by regular computer screens is a leading cause of eye fatigue. BenQ's GW2470HL comes equipped to help prevent the eye fatigue associated with blue spectrum light. With adjustable low blue light levels, you can increase your viewing comfort especially after long hours of usage.

Flicker-Free

Flicker-free eliminates flickering at all brightness levels and reduces eye fatigue effectively. Conventional LCD screens flicker at the rate of 250 times per second. Your eyes may not see the flickers but they can certainly feel them. So relieve your eyes from the uncomfortable flickering effect by switching to a BenQ flicker-free monitor.

Brilliant Picture Quality
3000:1 Ultra-High Native Contrast for Depth and Definition


Ultra-high 3000:1 native contrast, 3X higher than standard panels, adds astonishing color depth and definition to complex dark images with exquisite subtlety and clarity. High native contrast also enables infinite dynamic contrast to far exceed the highest expectations.

178°/178° Wide Viewing Angles

Advanced VA (Vertical Alignment) panel technology delivers truly authentic colors and ultra-sharp details from left, right, above and below with 178°/178° viewing angles for an unsurpassed viewing experience.

8-Bit Color Display

With the ability to render 16.7 million color shades simultaneously, you can expect true colors, silky transitions and impeccable image quality.

HDMI Multimedia Interface

The latest HDMI high-speed multimedia interface enables effortless convenience to enjoy digital entertainment from today's source devices as well as tomorrow's multimedia equipment.

Green Certification Assurance

BenQ GW2470HL is certified TCO 6.0 to facilitate environment-friendly purchasing decisions for businesses, institutions, and government.

Short summary description BenQ GW2470HL computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
This short summary of the BenQ GW2470HL computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ GW2470HL, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description BenQ GW2470HL computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of BenQ GW2470HL computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

BenQ GW2470HL. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Gloss, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
4 ms
Display surface
Gloss
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
2000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel density
93 ppi
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Colour gamut
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Windows operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI port
No
HDMI ports quantity
2
Headphone outputs
1
HDCP
Yes
Card reader integrated
No
Network
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, French, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Romanian, Russian, Swedish
Number of OSD languages
18
LED indicators
Yes
Power
Power consumption (typical) *
30 W
AC input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
553 mm
Depth (with stand)
189.1 mm
Height (with stand)
425.1 mm
Weight (without stand)
4.1 kg
Packaging data
Package weight
5.6 kg
Other features
Display
LED
TV tuner integrated
No
No flickering
Yes
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2018-02-16 03:21:19
Uk has collected 2 expert reviews for BenQ GW2470HL computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%