location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ BL2211M computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BL2211M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.LATLA.RPE show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ BL2211M computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22") LED TN
  • - 1680 x 1050 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 26 W
Long product name BenQ BL2211M computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black :
The long product name of BenQ BL2211M computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" LED, 1680 x 1050, 16:10, 250 cd/m², CR 1000:1, 5ms, DVI, VGA, Senseye 3, 4.2kg
More>>>
BenQ BL2211M computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black:
The official description of BenQ BL2211M computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everyday Enjoyment for Leisure and Business

Add a touch of enjoyment to your life! The BL2211M brings together outstanding image quality and high performance features in a stylishly fashioned body – making the latest visual technology an integral part of your home and workplace décor.

Short summary description BenQ BL2211M computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black:
This short summary of the BenQ BL2211M computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ BL2211M, 55.9 cm (22"), 1680 x 1050 pixels, LED, LED, 5 ms, Black

Long summary description BenQ BL2211M computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black:
This is an auto-generated long summary of BenQ BL2211M computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black based on the first three specs of the first five spec groups.

BenQ BL2211M. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
12000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.28 x 0.28 mm
Colour gamut
72%
Performance
Windows operating systems supported
Yes
Multimedia
Number of speakers
2
RMS rated power
2 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
Audio input
Yes
Headphone outputs
1
Card reader integrated
No
Network
Wi-Fi
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Number of OSD languages
17
LED indicators
Yes
Power
Power consumption (typical) *
26 W
Power consumption (standby) *
0.3 W
AC input voltage
90 - 264 V
Weight & dimensions
Width (with stand)
522.1 mm
Depth (with stand)
183.9 mm
Height (with stand)
414 mm
Width (without stand)
522.1 mm
Depth (without stand)
60.5 mm
Height (without stand)
348.2 mm
Weight (without stand)
4.2 kg
Packaging data
Package weight
5.3 kg
Other features
Display
LED
Built-in subwoofer
No
TV tuner integrated
No
Certification
TCO 6.0
Thin Client
Thin client installed
No
Country Distributor
United Kingdom 1 distributor(s)