Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Benq G922HDAL 47 cm (18.5") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Benq
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G922HDAL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.L3JLA.T8E show
Show alternative article codes used in the online market place
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBenq: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16344
This statistic is based on the 91421 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89377 free Open Icecat users.
Info modified on: 18 Feb 2020 12:34:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Benq G922HDAL 47 cm (18.5") Black :
The short editorial description of Benq G922HDAL 47 cm (18.5") Black

G99HDAL - 18.5", LED, 1366x768, 1000:1, 250 cd/m2, 5ms, 5500 g, Black
More>>>
Short summary description Benq G922HDAL 47 cm (18.5") Black:
This short summary of the Benq G922HDAL 47 cm (18.5") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Benq G922HDAL, 47 cm (18.5"), 1366 x 768 pixels, LCD, Black

Long summary description Benq G922HDAL 47 cm (18.5") Black:
This is an auto-generated long summary of Benq G922HDAL 47 cm (18.5") Black based on the first three specs of the first five spec groups.

Benq G922HDAL. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Display technology: LCD, Display brightness: 250 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Weight: 3.08 kg. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:04:08
Uk has collected 1 expert review for Benq G922HDAL 47 cm (18.5") Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:04:08
Nl heeft 1 proffesionele recensie voor Benq G922HDAL 47 cm (18.5") Zwart gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:04:08
Fr a recueilli 1 avis d’experts pour Benq G922HDAL 47 cm (18.5") Noir mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:04:08
De hat 1 Expertenmeinung für Benq G922HDAL 47 cm (18.5 Zoll) Schwarz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:04:08
Testseek ha raccolto 1 recensione da parte di esperti per Benq G922HDAL 47 cm (18.5") Nero ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:04:08
Es ha coleccionado 1 opiniones de expertos para Benq G922HDAL 47 cm (18.5") Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:04:08
Dk har samlet 1 ekspertanmeldelse for Benq G922HDAL 47 cm (18.5") Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:04:08
Se har samlat in 1 experttest för Benq G922HDAL 47 cm (18.5") Svart men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:04:08
Es has recollit 1 revisió d'experts per Benq G922HDAL 47 cm (18.5") Negre però no s'ha trobat cap puntuació global. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
0%
Source Review comments Score
pclabs.com.tr
Updated:
2011-11-04 06:11:02
LED aydınlatmalı LCD panelleri ilk olarak TV'lerde gördük; zira firmaların, kâr marjı yüksek olmasından ötürü üzerine düştükleri bir ürün gamı ve biraz da son kullanıcılar tarafında LCD TV'ler prestij ürün gamı oluyor.LED aydınlatmalı LCD ekranları da...
0%
Customer service details
Array