location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ G2220HDA computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2220HDA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.L07LA.T8E show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ G2220HDA computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 300 cd/m² 1000:1
  • - 42 W
Long product name BenQ G2220HDA computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black :
The long product name of BenQ G2220HDA computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G2220HDA - 22", LCD, 300 cd/m2, 5ms, 4000:1, 16.7ML, 1920x1080
More>>>
BenQ G2220HDA computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black:
The official description of BenQ G2220HDA computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Full HD Visual Performance
Start enjoying the ultimate visual entertainment today with BenQ's 21.5"W Full HD 16:9 LCD monitor - G2220HDA. Tailor-made to fit your room and your budget, this brilliant monitor features a dynamic contrast ratio of 40000:1, 5ms response time, 300 cd/m2 brightness , Senseye®+Photo Image Technology and RoHS compliance!

Now, There’s a Perfect Full HD 16:9 Monitor for Everyone.
BenQ invites you to embrace the ultimate Full HD visual enjoyment that's tailored to complement your personal lifestyle – a full lineup of Full HD 16:9 LCD monitors made to fit your room and your budget perfectly. So, indulge yourself in the world of Full HD digital entertainment – whether it's playing your newest video games, watching your favorite DVDs, or sharing with your loved ones the cherished moments caught by your HD camcorder! With the BenQ G2220HDA Full HD 16:9 LCD monitors, everything is lookin' great!

Visual Excellence
Superior Response Time
5ms response time means that even highly dynamic video is rendered fluidly without ghosting or other artifacts.

40000:1 Dynamic Contrast Ratio (DCR) Offers you the Finest Details.
With a dynamic contrast ratio of 40000:1 to give you splendid image details and clarity in darkened and complex motion pictures, everything becomes more vivid!

With a Normal Contrast Ratio,
Pictures May Seem a Bit Dull.

With a Dynamic Contrast Ratio of
40000:1, Everything Becomes
More Vivid.

Senseye®+Photo Technology Brings You the Most Optimized Images.
BenQ’s exclusive Senseye®+Photo Technology gives you preset modes—Standard, Dynamic, Movie, Photo—that provide instant optimized settings for different usage scenarios. Senseye®+Photo is an enhanced version that adds support for the industry-standard sRGB color space, allowing you to obtain consistent results when you view and manipulate images on the G2220HDA and on other sRGB-compliant devices.

Senseye®+Photo Technology Brings You the Most Optimized Images.
BenQ’s exclusive Senseye®+Photo Technology gives you preset modes—Standard, Dynamic, Movie, Photo—that provide instant optimized settings for different usage scenarios. Senseye®+Photo is an enhanced version that adds support for the industry-standard sRGB color space, allowing you to obtain consistent results when you view and manipulate images on the G2220HDA and on other sRGB-compliant devices.

RoHS Compliance
In its best effort, BenQ has made sure all LCD monitors earn the RoHS certification, putting a restriction on the use of hazardous substances in its electrical and electronic equipments, such as lead, cadmium, mercury, hexalent chromium, polybrominated biphenyl (PBB) and polybrominated diphenyl ether (PBDE) flame retardants.

Short summary description BenQ G2220HDA computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black:
This short summary of the BenQ G2220HDA computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ G2220HDA, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description BenQ G2220HDA computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of BenQ G2220HDA computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

BenQ G2220HDA. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
40000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.248 x 0.248 mm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDCP
No
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Power
Power consumption (typical) *
42 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
509.6 mm
Depth (without stand)
175 mm
Height (without stand)
390.6 mm
Weight (without stand)
4.3 kg
Other features
TV tuner integrated
No
Power requirements
90 - 264 AC