location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MH760 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MH760
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.JH277.14E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718755070259 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
BenQ 9H.JH277.14E user manual (7.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
BenQ 9H.JH277.14E user manual (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BenQ MH760 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Standard throw projector Black, Grey
  • - DLP 5000 ANSI lumens
  • - Lamp 2000 h
  • - 1080p (1920x1080) 16:9 3000:1
  • - Screen size compatibility: 1524 - 4572 mm (60 - 180") Number of colours: 1.073 billion colours
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 490 W
Long product name BenQ MH760 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey :
The long product name of BenQ MH760 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP‎, 5000 lum, 3000:1‎, F2.59-2.87, 16.88-21.88‎, 16:9, 370W‎, 36/33 dBA‎, 411.4x118.4x267.5 mm‎
More>>>
BenQ MH760 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey:
The official description of BenQ MH760 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Seamless Corporate Integration and Immense Installation Flexibility
To further enhance efficiency in the corporate environment, MH760 is customarily designed to deliver sharp, high brightness projection and immense installation flexibility to ensure outstanding performance and seamless corporate integration. Geared with the unique centralized management system and wireless presentation feature, MH760 guarantees truly intuitive and smooth operation in meeting rooms.

Seamless Corporate Integration and Immense Installation Flexibility
To further enhance efficiency in the corporate environment, MH760 is customarily designed to deliver sharp, high brightness projection and immense installation flexibility to ensure outstanding performance and seamless corporate integration. Geared with the unique centralized management system and wireless presentation feature, MH760 guarantees truly intuitive and smooth operation in meeting rooms.

Vivid Clarity in Ambient Environments
The MH760’s 5,000 lm high brightness allows presenters and participants to conduct presentations in comfortably lit medium-sized conference rooms, with uncompromised debate, collaboration, note-taking and interaction to achieve the most productive meetings. The high luminance provides professional picture quality for installers to satisfy stringent corporate standards.

Full HD Resolution for Crisp Image Clarity and Increased Content Density
With Full HD (1920 x 1080) native resolution in expanded 16:9 aspect ratio, BenQ corporate projectors deliver subtle details, ultra-sharp readability and highly enhanced display capacity for professional presentations.

Flexible Throw Ratio & 1.3x Zoom for Efficient Upgrades
The 1.3x zoom feature allows MH760 to be mounted anywhere from 4.6 to 6.0 meters from the screen and project images up to 180”, avoiding costly renovation or installation downtime.

Vertical Lens Shift for Precise Installations
Lens shift compensates for minor miscalculations and misalignment during projector installation. Conveniently placed adjacent to the lens, this control enables vertical lens movement within the projector chassis for perfectly aligned pictures without distortion.

Advanced Image Calibration for Ideal Projection Alignment
The MH760 is equipped with a two-dimensional keystone correction range of ±30o on both horizontal and vertical axes to counteract the trapezoid effect when the projector must be installed off-center. Installers can use Corner Fit control to adjust each corner respectively for perfectly aligned image geometry.

Central Lens Design for Precise Installation Alignment
BenQ's symmetrically centered lens design allows easy installation without special calculations or adjustments.

Comprehensive LAN Control Compatibility
The MH760 is widely compatible with leading projector control systems including Crestron, AMX and PJ-Link for network control via LAN, making it simple to integrate into corporate network infrastructures. The MH760 also supports RS-232 for reliable long-distance Installations, up to 15 meters, when there is no LAN infrastructure.

Centralized Control with BenQ MDA Software
BenQ’s Multiple Display Administrator (MDA) software provides powerful centralized multiple-projector management including automated opening and closing procedures for public spaces, remotely controlled power on and off, and scheduling for institutions and corporations.

Versatile Wireless Presentation Solutions

BenQ offers a complete line of Full HD wireless presentation solutions to fulfill diverse meeting room applications, ranging from the premium level InstaShow™ wireless presentation system to the easy-to-use QCast WiFi dongle:

BenQ InstaShow WDC10 is a unique zero software solution that allows up to 16 presenters to lead from any device. The plug and play device requires no driver installation and is compatible with any OS or hardware platform, making it easy for presenters to wirelessly take turns delivering seamless presentations for improved meeting efficiency. Compatibility requirements are: USB/HDMI ports on source laptop and HDMI input on display device.

Wireless Multimedia Presentations from Smart Devices
To satisfy corporate employees’ growing BYOD needs, BenQ offers the QCast Wi-Fi dongle to let meeting participants wirelessly project Full HD multimedia content, including videos, documents, and live camera (video) sessions from any mobile device. With the multiple presenter capability accommodating up to four presenters in four split screens, BenQ wireless solutions encourage full participant engagement, collaborative teamwork, and inspirational discussions for highly effective meetings.

Upper Lamp Door for Simplified Lamp Maintenance
A quick-release lamp door provides IT managers convenient access for efficient lamp maintenance without having to remove the projector from the ceiling mount.

Long-Lasting DLP Prevents Color Decay and Conserves Energy
Equipped with the durability of digital micro-mirror devices and a nearly-sealed projection engine designed to prevent dust image, the DLP-powered MH760 resists color decay and image degradation. This preserves picture quality even after thousands of hours of operation.

Perfectly Long Lasting Picture Quality with DLP Projection Technology
Digital Light Processing (DLP), awarded 2015 Academy Award of Merit (Oscar statuette), is the leading projection technology used in 90% of world’s digital cinemas and 100% of IMAX theaters. With DLP dominating the worldwide projector market with over 50% share, BenQ is today the #1 bestselling DLP

Accurate
BenQ DLP Projectors produce the most intensely realistic colors and vivid images possible. It also combine pioneering BenQ innovations such as interchangeable six-segment color wheels with DLP BrilliantColor Technology.

Long Lasting
The incredibly durable micro-mirrors of the DLP chip and the nearly-sealed DLP engine design mean that BenQ DLP Projectors stand the test of time without any loss in picture quality. Eliminating dust buildup and heat damage, BenQ projectors shine year after year and look as good as new with a simple lamp change.

Razor-Sharp
Critically acclaimed for industry-leading high contrast, BenQ DLP Projectors also produce the most crisply defined sharpness for crystal-clear details and legible text by maximizing the fill ratio of individual pixels and employing exclusive BenQ SmartEco Technology.

Short summary description BenQ MH760 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey:
This short summary of the BenQ MH760 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MH760, 5000 ANSI lumens, DLP, 1080p (1920x1080), 3000:1, 16:9, 1524 - 4572 mm (60 - 180")

Long summary description BenQ MH760 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey:
This is an auto-generated long summary of BenQ MH760 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey based on the first three specs of the first five spec groups.

BenQ MH760. Projector brightness: 5000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Focal length range: 16.88 - 21.88 mm, Aperture range (F-F): 2.59 - 2.87, Zoom ratio: 1.3:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 1600 x 1200 (UXGA), Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232, HDMI connector type: Full-size

Projector
Screen size compatibility *
1524 - 4572 mm (60 - 180")
Projector brightness *
5000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
3000:1
Native aspect ratio *
16:9
Number of colours
1.073 billion colours
Horizontal scan range
15 - 102 kHz
Vertical scan range
24 - 120 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
2500 h
Lamp power
370 W
Lamps quantity
1 lamp(s)
Lens system
Focal length range
16.88 - 21.88 mm
Aperture range (F-F)
2.59 - 2.87
Zoom ratio
1.3:1
Throw ratio
1.15 - 1.5
Vertical lens shift range
-6 - 6%
Offset
109%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
Supported graphics resolutions
640 x 480 (VGA), 1600 x 1200 (UXGA)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Colour modes (3D)
Cinema
Video colour modes
Bright cinema, Presentation, sRGB
Ports & interfaces
HDMI connector type
Full-size
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Microphone in
Yes
Serial interface type *
RS-232
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
Remote (IR) output
2
Composite video in *
1
DVI port *
No
Ports & interfaces
Mobile High-Definition Link (MHL)
Yes
12V trigger
Yes
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
33 dB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Croatian, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hindi, Hungarian, Indonesian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish
Noise level *
36 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
2
Design
Market positioning *
Business
Product type *
Standard throw projector
Product colour *
Black, Grey
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
490 W
Power consumption (standby) *
0.5 W
Power consumption (network standby)
6 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Auto power off
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
411.4 mm
Depth
267.5 mm
Height
118.4 mm
Weight *
4.9 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Other features
RS-232 ports
1
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)