location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MW809ST data projector Short throw projector 3000 ANSI lumens DLP WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MW809ST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.JGN77.14E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718755069215 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MW809ST data projector Short throw projector 3000 ANSI lumens DLP WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Advanced Dustproof Solution with Anti-dust Accumulation Components
  • - SmartEco Power Saving Technology
  • - 0.49 Short Throw Ratio
  • - Designed for Education & IWB
  • - Blu-ray Full HD 3D support
  • - PointWrite Interactive Solution Compatible
Long product name BenQ MW809ST data projector Short throw projector 3000 ANSI lumens DLP WXGA (1280x800) White :
The long product name of BenQ MW809ST data projector Short throw projector 3000 ANSI lumens DLP WXGA (1280x800) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP 0.65", 1280 x 800, 3000 ANSI Lumens, 20000:1‎, 1.07B, 16:10, 33dB, 2.6 Kg‎, HDMI, D-sub, RS232, USB
More>>>
BenQ MW809ST data projector Short throw projector 3000 ANSI lumens DLP WXGA (1280x800) White:
The official description of BenQ MW809ST data projector Short throw projector 3000 ANSI lumens DLP WXGA (1280x800) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced Interactive Instruction for Leading Schools
BenQ MW809ST interactive WXGA short throw education projector with 3000 ANSI Lumens, offer flexibility and image quality to enrich your teaching.

Ensuring Stable Operation in Challenging Classroom Environment

Anti-Dust Accumulation Sensor Resists Dust Buildup
Incorporating color wheel sensors with an ingenious anti-dust accumulation feature, MW809ST prolongs optimal performance by rejecting dust which can accumulate on traditional sensors to block the IR signal and cause flickering, abnormal colors, or even shutdown.

Expanding Classroom Possibilities with Short Throw Ratio

Unobstructed Instruction Without Space Constraints
Offering a big screen in short distance with a 0.49 short-throw ratio, MW809ST eliminates distracting shadows and glare for students and teachers to engage and collaborate freely in front of the board.

Creating Lasting Lessons with Striking Picture Quality

Uncompromised High Brightness
MW809ST produces 3,000 high ANSI lumen brightness and resolution for perfect projection performance with crisp images and sharp text even in bright lecture room. High brightness provides clear content under high ambient lighting, allowing lights to be kept on during classes for note taking and interactive collaboration.

Bigger Images
BenQ education projectors offer a range of resolutions and projected image sizes to meet diverse classroom needs. Featuring crisp image quality up to 120 inches, our ultra-short throw education projectors deliver increased classroom versatility at reduced costs.

Enduring Picture Perfection from DLP Technology

Long Lasting Picture Quality
With sealed design that protects the DLP chip from dust-induced image degradation and the industrial-grade durability of DLP projection technology, BenQ education projectors are capable of maintaining long-lasting picture quality by eliminating color decay. Unlike non-DLP projectors, BenQ education projectors deliver premium picture quality equivalent to the result from brand new projectors after lamp replacement.

High DLP Pixel Fill Factor for Superb Viewing Experience
BenQ DLP projectors feature class-leading high fill factor, minimizing black borders around each pixel to eliminate the dreaded “screen door effect” commonly observed in non-DLP projectors. BenQ education projectors produce superior definition and clarity in small-size text and fine details for beautifully rendered images instead of pixelated graphics.

Crisp Readability via High Contrast Ratio
Ideal for text, numbers, and tables widely used in instruction, BenQ education projectors leverage the native DLP advantage of digitally controlled micromirrors on the DMD chip. By completely toggling off reflective micromirrors to generate deep true blacks, BenQ education projectors create high native contrast ratio for sharp readability and crisp resolution at every single sub-pixel.

Enabling Interactive Learning

Interaction on Any SurfaceInteraction on Any Surface
PointWrite™ technology transforms BenQ education projectors into collaborative platforms that turn any surface into an interactive whiteboard. Seamless integration of PointWrite™ kit and QWrite software with BenQ projectors encourages a truly collaborative learning environment where students and teachers work together using intuitive templates along with annotation tools.

Multi-Touch & Multi- Screen Drawing
With enhanced multi-touch capability for pens or fingers, two PointWrite™ projectors can be used in conjunction to double the interactive projection surface, creating vast new opportunities for interactive learning in modern digital classrooms. In QWrite Whiteboard Mode, teachers can also run different applications or display, view, and annotate across two surfaces.

Intuitive Setup
Reliably accurate in any ambient lighting, PointWrite™ auto calibrates and saves its settings immediately when plugged into a computer’s USB port, remaining ready with no manual configuration or complicated training for teachers.

Windows Gesture Support
PointWrite™ projectors support intuitive Windows gestures such as zooming in and out or scrolling while browsing webpages, pictures or Google Maps. All multi-touch commands and gestures are supported for Windows 8 or above and future applications.

Making Collaboration Easier with BYOD

Simple and Convenient Wireless Dongle
BenQ education projectors are ready for BYOD collaboration and creating more engaging lessons via QCast wireless dongle that allows up to 4 participants to stream content from smart devices or computers to the big screen, displaying them in 4 split screens.

Optimizing Educational Investment

Extended Lamp Life up to 15,000 hours
The exclusive BenQ innovation SmartEcoTM technology intelligently modulates light output and perfects DLP's energy saving capabilities to increase lamp life with uncompromised brightness and exquisite picture quality. Reducing energy consumption, SmartEcoTM extends lamp life up to 15,000 hours, 3X* more than without SmartEcoTM technology. And Eco Blank mode further increases energy saving capability by dimming lamp power automatically to lower total power by 70% when blanking the projection.

Sharp Details in Dark Scenes
BenQ’s exclusive SmartEcoTM Technology ingeniously adjusts light output based on content, enhancing contrast to produce richer blacks and the best possible picture quality especially important for detailed and dynamic dark scenes such as astronomy courses.

Simplifying Installation

Screen Size Adjustment
BenQ education projectors allow convenient screen size fine tuning through OSD menu to significantly save setup time, without need to physically adjust projector installation in case the sensitive short-throw image is not precisely aligned on the desired frame.

Remote Control Hotkey
Press the “Quick Install” hotkey on the remote control to setup the projector. This is a great time saver for managers performing initial projector installation work.

Short summary description BenQ MW809ST data projector Short throw projector 3000 ANSI lumens DLP WXGA (1280x800) White:
This short summary of the BenQ MW809ST data projector Short throw projector 3000 ANSI lumens DLP WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MW809ST, 3000 ANSI lumens, DLP, WXGA (1280x800), 20000:1, 16:10, 1778 - 3048 mm (70 - 120")

Long summary description BenQ MW809ST data projector Short throw projector 3000 ANSI lumens DLP WXGA (1280x800) White:
This is an auto-generated long summary of BenQ MW809ST data projector Short throw projector 3000 ANSI lumens DLP WXGA (1280x800) White based on the first three specs of the first five spec groups.

BenQ MW809ST. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Fixed focal length: 6.9 mm, Throw ratio: 0.49:1, Offset: 105%. Supported graphics resolutions: 640 x 480 (VGA), 1280 x 800 (WXGA), 1920 x 1200 (WUXGA), Supported video modes: 480i, 480p, 576i, 576p, 720i, 1080i, 1080p. Serial interface type: RS-232, HDMI connector type: Full-size

Projector
Supported aspect ratios
16:10
Screen size compatibility *
1778 - 3048 mm (70 - 120")
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
20000:1
Native aspect ratio *
16:10
Number of colours
1.073 billion colours
Horizontal scan range
15 - 102 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, vertical
-30 - 30°
Matrix size
1.65 cm (0.65")
Matrix type
DMD
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
10000 h
Lamp power
200 W
Lens system
Fixed focal length
6.9 mm
Throw ratio
0.49:1
Offset
105%
Video
Full HD *
Yes
HD-Ready
Yes
3D Ready
Yes
Supported graphics resolutions
640 x 480 (VGA), 1280 x 800 (WXGA), 1920 x 1200 (WUXGA)
Supported video modes
480i, 480p, 576i, 576p, 720i, 1080i, 1080p
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 ports quantity *
2
Serial interface type *
RS-232
PC Audio in
Yes
PC Audio out
Yes
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Croatian, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hindi, Hungarian, Indonesian, Italian, Japanese, Korean, Norwegian, Persian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Vietnamese
Noise level *
33 dB
Design
Market positioning *
Short throw
Product type *
Short throw projector
Product colour *
White
Placement
Desktop, Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
200 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
296 mm
Depth
239 mm
Height
120 mm
Weight *
2.6 kg
Packaging content
Remote control included *
Yes
Cables included
AC
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Other features
RS-232 ports
1
Maximum analog resolution
1920 x 1200 pixels