location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ TH682ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TH682ST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.JCL77.13E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718755053474 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jan 2024 14:06:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ TH682ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Standard throw projector Black, White
  • - DLP 3000 ANSI lumens
  • - Lamp 4000 h
  • - 1080p (1920x1080) 16:9 10000:1
  • - Screen size compatibility: 1524 - 7620 mm (60 - 300") Number of colours: 1.073 billion colours
  • - Zoom capability
  • - Built-in speaker(s) 10 W
  • - 3D
  • - AC 280 W
Long product name BenQ TH682ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black, White :
The long product name of BenQ TH682ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, 3D, 3000 ANSI Lumens, 1920x1080, Native 16:9, F= 2.6 - 2.7, f= 10.2 - 11.22mm, 2 x D-sub 15pin, Composite, S-Video, HDMI, USB Mini B, RS-232, 2.8kg
More>>>
BenQ TH682ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black, White:
The official description of BenQ TH682ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy Premium Image Performance in Short Distance

Featuring a Full HD native resolution, a brightness of 3,000 ANSI lumens and a high contrast ratio of 10,000:1, the cost-effective and eco-friendlyTH682ST offers a stunning full-screen presentation with the finest details regardless of the ambient light level.

Short summary description BenQ TH682ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black, White:
This short summary of the BenQ TH682ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ TH682ST, 3000 ANSI lumens, DLP, 1080p (1920x1080), 10000:1, 16:9, 1524 - 7620 mm (60 - 300")

Long summary description BenQ TH682ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black, White:
This is an auto-generated long summary of BenQ TH682ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black, White based on the first three specs of the first five spec groups.

BenQ TH682ST. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 8000 h. Focal length range: 10.2 - 11.22 mm, Aperture range (F-F): 2.6 - 2.7, Zoom type: Manual. Analog signal format system: NTSC, PAL, SECAM, Supported 3D formats: Frame packing, Frame Sequential, Side by side, Top and bottom, Supported graphics resolutions: 1920 x 1200 (WUXGA), 640 x 480 (VGA). Serial interface type: RS-232, USB connector type: Mini-USB B

Projector
Screen size compatibility *
1524 - 7620 mm (60 - 300")
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
16:9
Number of colours
1.073 billion colours
Horizontal scan range
31 - 102 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
8000 h
Lamp power
210 W
Lamps quantity
1 lamp(s)
Lens system
Focal length range
10.2 - 11.22 mm
Aperture range (F-F)
2.6 - 2.7
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.1:1
Throw ratio
0.69 - 0.76:1
Offset
105%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
Yes
Supported 3D formats
Frame packing, Frame Sequential, Side by side, Top and bottom
Supported graphics resolutions
1920 x 1200 (WUXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
USB connector type
Mini-USB B
Composite video in *
1
DVI port *
No
CardBus PCMCIA slot type
No
Network
Ethernet LAN *
No
Storage
Card reader integrated *
No
Optical disc player type
Not included
Features
Noise level (economic mode)
28 dB
Preset modes
3D, Cinema, Custom, Dynamic, Presentation, sRGB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Croatian, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish
Noise level *
32 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product colour *
Black, White
Placement
Desktop
LED indicators
Yes
Power
Power source *
AC
Power consumption (typical) *
280 W
Power consumption (standby) *
0.5 W
Power consumption (max)
315 W
Power consumption (economy mode)
230 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
312 mm
Depth
248 mm
Height
105 mm
Weight *
2.8 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Cables included
VGA
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 13:53:56
Uk has collected 6 expert reviews for BenQ TH682ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black, White and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)