location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ TH681+ data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TH681+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.JC377.14E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ TH681+ data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Standard throw projector Black, White
  • - DLP 3200 ANSI lumens
  • - 4000 h
  • - 1080p (1920x1080) 16:9 12000:1
  • - Screen size compatibility: 1143 - 7620 mm (45 - 300") Number of colours: 1.073 billion colours
  • - Built-in speaker(s) 10 W
  • - 3D
  • - AC 270 W
Long product name BenQ TH681+ data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D Black, White :
The long product name of BenQ TH681+ data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, 3D, 3200 ANSI Lumens, 1920x1080, Native 16:9, F= 2.59 - 2.87, f= 16.88 - 21.88mm, 3 x D-sub 15pin, Composite, S-Video, HDMI, USB Mini B, RS-232, 2.6kg
More>>>
BenQ TH681+ data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D Black, White:
The official description of BenQ TH681+ data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy Premium Image Performance

Featuring a Full HD native resolution, a brightness of 3,200 ANSI lumens and a high contrast ratio of 12,000:1, the TH681+ offers a stunning full-screen presentation with the finest details regardless of the ambient light level.

Enjoy Readability and Breathtaking Colors with BenQ
Premium Full HD 1080p Resolution

With the BenQ TH681+, business presentations will never look the same! The TH681+ supports multiple video formats including 480p, 576p, 720p, 1080i and 1080p - giving you the flexibility to present in the latest video formats with Full HD quality. The BenQ TH681+ sets a new standard of video presentation that delivers 5X more detail than traditional 480p projectors.

Triple Flash

Triple Flash technology is integrated in the new DLP® chip of Texas Instruments® and all new home video projectors of BenQ are equipped with this new feature. It improves 3D viewing perception of movies as 3D movies are currently distributed at 48 frames per second: 24 for the right eye and 24 for the left one.To smoothen the projection even better, the frame rate is tripled from 48 Hz to 144 Hz (48x3) and this is called Triple Flash which gives a better sensation of 3D perception.

Blu-ray Full HD 3D Supported

BenQ TH681+ is built with latest DLP® technology to support 3D functionality, allowing schools to bring an immersive learning experience to their students with a simple preparation of 3D glasses and 3D content from your blu-ray player.

Power Saving , Eco Friendly

Offering lower maintenance cost, uncompromised brightness, exquisite picture quality and optimized lamp life – BenQ's SmartEco technology has perfected what a DLP projector can do in business projector. With this special innovation, you are able to save up to 70% of lamp power consumption and lower maintenance costs through dynamic power saving features while bringing an ultra-vivid picture quality in every meeting room.

SmartEco Mode

The SmartEco Mode, which cleverly adjusts the lamp power to maximize power saving by delivering the best contrast and brightness performance using only as much light as needed.

0.5W in Standby Mode

When inactive, the TH681+ keeps power consumption to a minimum with 0.5W standby power, achieving what was once a challenge for ealier projector models. This technological advancement in energy saving certainly helps extend the projector lamp life and lower energy costs.

Auto Power Off

Automatic power off after the projector is turned on for over 30 minutes without a display source, eliminating unnecessary energy waste and prolonging the life of the projector lamp.

Hassle-Free Projector Maintenance
Upper Lamp Door for Easy Lamp Access

The upper lamp door is designed for IT managers to replace the projector lamp safely and quickly. should the projector lamp go out in the middle of the class, it can be replaced without delaying the class.

BenQ DLP® Projectors︱ Long-Lasting Image Perfection with DLP Technology
Timeless Image Quality:

BenQ DLP Projectors are built with enduring enjoyment in mind, ensuring razor-sharp clarity, ultra-readability and true-to-life color for years to come. We use leading-edge DLP Technology to reflect pure light from millions of micro mirrors on a DMD chip through our advanced color wheels. Since the mirrors are colorless and protected within a nearly-sealed engine, BenQ DLP Projectors have no aging problems and are virtually immune to image decay, consistently delivering picture excellence time and time again. In fact, after 2,000 hours of intense usage, inserting a new bulb produces image quality comparable to a brand-new projector.

Short summary description BenQ TH681+ data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D Black, White:
This short summary of the BenQ TH681+ data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ TH681+, 3200 ANSI lumens, DLP, 1080p (1920x1080), 12000:1, 16:9, 1143 - 7620 mm (45 - 300")

Long summary description BenQ TH681+ data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D Black, White:
This is an auto-generated long summary of BenQ TH681+ data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D Black, White based on the first three specs of the first five spec groups.

BenQ TH681+. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Service life of light source: 4000 h, Service life of light source (economic mode): 6500 h, Lamps quantity: 1 lamp(s). Focal length range: 16.88 - 21.88 mm, Aperture range (F-F): 2.59 - 2.87, Zoom ratio: 1.3:1. Analog signal format system: NTSC, PAL, SECAM, Supported 3D formats: Frame packing, Frame Sequential, Side by side, Top and bottom, Supported graphics resolutions: 1920 x 1200 (WUXGA), 640 x 480 (VGA). Serial interface type: RS-232, USB connector type: Mini-USB B

Projector
Screen size compatibility *
1143 - 7620 mm (45 - 300")
Projector brightness *
3200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
12000:1
Native aspect ratio *
16:9
Number of colours
1.073 billion colours
Horizontal scan range
15 - 102 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, vertical
-40 - 40°
Light source
Service life of light source *
4000 h
Service life of light source (economic mode)
6500 h
Lamps quantity
1 lamp(s)
Lens system
Focal length range
16.88 - 21.88 mm
Aperture range (F-F)
2.59 - 2.87
Zoom ratio
1.3:1
Throw ratio
1.15 - 1.5
Offset
110%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
Yes
Supported 3D formats
Frame packing, Frame Sequential, Side by side, Top and bottom
Supported graphics resolutions
1920 x 1200 (WUXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
USB connector type
Mini-USB B
Composite video in *
1
DVI port *
No
CardBus PCMCIA slot type
No
Network
Ethernet LAN *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Preset modes
3D, Cinema, Custom, Dynamic, Presentation, sRGB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Croatian, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product colour *
Black, White
Placement
Desktop
LED indicators
Yes
Power
Power source *
AC
Power consumption (typical) *
270 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
220 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
311.8 mm
Depth
244.1 mm
Height
104.7 mm
Weight *
2.6 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Cables included
VGA
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Other features
RS-232 ports
1
Country Distributor
Deutschland 1 distributor(s)