Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Benq W1080ST+ Desktop projector 2200ANSI lumens DLP 1080p (1920x1080) Grey data projector

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Benq
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W1080ST+
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J9J77.17E show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4718755045363 show
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Benq: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 28572
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 25 Jan 2018 19:55:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Benq W1080ST+ Desktop projector 2200ANSI lumens DLP 1080p (1920x1080) Grey data projector :
The short editorial description of Benq W1080ST+ Desktop projector 2200ANSI lumens DLP 1080p (1920x1080) Grey data projector

2200 ANSI Lumen, 1920 x 1080, DLP, F= 2.6-2.78, f=10.2-12.24mm, 38"-300", HDMI x 2, D-sub, USB x 2
More>>>
Short summary description Benq W1080ST+ Desktop projector 2200ANSI lumens DLP 1080p (1920x1080) Grey data projector:
This short summary of the Benq W1080ST+ Desktop projector 2200ANSI lumens DLP 1080p (1920x1080) Grey data projector data-sheet is auto-generated and uses the product title and the first six key specs.

Benq W1080ST+, 2200 ANSI lumens, DLP, 1080p (1920x1080), 500:1, 16:9, 965.2 - 7620 mm (38 - 300")

Long summary description Benq W1080ST+ Desktop projector 2200ANSI lumens DLP 1080p (1920x1080) Grey data projector:
This is an auto-generated long summary of Benq W1080ST+ Desktop projector 2200ANSI lumens DLP 1080p (1920x1080) Grey data projector based on the first three specs of the first five spec groups.

Benq W1080ST+. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Service life of lamp: 3500 h, Bulb power: 240 W, Service life of lamp (economic mode): 5000 h. Focal length range (f-f): 10.2 - 12.24 mm, Aperture range (F-F): 2.6 - 2.78, Offset: 105%. Analog signal format system: NTSC,PAL,SECAM, Supported graphics resolutions: 1920 x 1080 (HD 1080),1920 x 1200 (WUXGA),640 x 480 (VGA), Supported video modes: 1080i,1080p,480i,480p,576i,576p,720p. HDMI connector type: Full-size, USB connector type: Mini-USB B,USB Type-A

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24
Testseek has collected 1 expert review for Benq W1080ST+ and the rating is 80 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2014-12-24
What is the BenQ W1080ST+? The BenQ W1080ST+ is, you won't be too surprised to learn, a new update to last year's well-received original W1080ST . It's a short-throw Full HD DLP projector designed for quick and easy set up whenever you want to use it, and...
Good Very good value, Good picture quality in most ways, Optional wireless video system works very well...
Bad Red tone during 3D viewing, Some rainbow effect, Black levels only average...
Bottom line The W1080ST+ isn't necessarily better than the original W1080ST, but it offers something different enough to make it another worthwhile addition to BenQ's consistently strong projector range. Next, read more Projector Reviews...
80%
Country Distributor
Nederland 2 distributor(s)
United Kingdom 2 distributor(s)
Portugal 1 distributor(s)
France 2 distributor(s)
Czech Republic 2 distributor(s)
Italia 3 distributor(s)
Türkiye 1 distributor(s)
España 2 distributor(s)
Deutschland 4 distributor(s)
Magyarország 1 distributor(s)
Belgium 2 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)