location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ SH960 data projector Standard throw projector 5500 ANSI lumens DLP 1080p (1920x1080) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SH960
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J4L77.15E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 12:38:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ SH960 data projector Standard throw projector 5500 ANSI lumens DLP 1080p (1920x1080) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Standard throw projector Black
  • - DLP 5500 ANSI lumens
  • - Lamp 2000 h
  • - 1080p (1920x1080) 16:9 3000:1
  • - Screen size compatibility: 711.2 - 12700 mm (28 - 500") Number of colours: 1.073 billion colours
  • - Ethernet LAN
  • - Built-in speaker(s) 5 W
  • - AC 857 W
Long product name BenQ SH960 data projector Standard throw projector 5500 ANSI lumens DLP 1080p (1920x1080) Black :
The long product name of BenQ SH960 data projector Standard throw projector 5500 ANSI lumens DLP 1080p (1920x1080) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, 1920 x 1080, 5500 ANSI, 3000:1, 16:9, 28" - 500", 13000g, Black
More>>>
BenQ SH960 data projector Standard throw projector 5500 ANSI lumens DLP 1080p (1920x1080) Black:
The official description of BenQ SH960 data projector Standard throw projector 5500 ANSI lumens DLP 1080p (1920x1080) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dual Lamp Ultra-Brilliant Projection
Designed to excel in the most demanding settings, the SH960 boasts an energy-efficient dual-lamp system to achieve a stunning Full HD projection with 5500 ANSI lumen ultra-high brightness and 3000:1 contrast. With two lamps at work, presentations can be carried on without interruption.

5500 ANSI Lumen Ultra High Brightness
Powered by a Unique Dual Lamp Design

A unique dual-lamp system is adopted for the SH960 to deliver impactful presentations with 5500 ANSI lumen ultra-high brightness. With two lamps at work, presentations can be carried on without interruption –If one lamp goes out, the other lamp will simply work harder to perform with optimum brightness.

Full HD 1080p Magnificence
The SH960 offers the highest standard of viewing – a Full HD resolution at 1080p. It supports multiple video formats including 480p, 576p, 720p, 1080i and 1080p, delivering 5 times more detail than traditional 480p projectors. With Full HD, every viewing experience becomes more absorbing.

3000:1 Powerful Contrast Performance
Boasting a high contrast ratio of 3000:1, the SH960 translates image with razor-sharp details defined by a broader range of subtle color differences. As a result, text is sharper, cleaner and easier to read.

Hollywood Quality Video (HQV™) Processing
A sophisticated image-processing engine, HQV converts standard definition (SD) and regular HD video sources to Full HD-like image quality with 80% precisely scaled picture quality. HQV works with both analog and digital video sources.

Horizontal & Vertical Lens Shift for Precise Projector Placement
In case of any minor miscalculations to take place during the projector installation, the lens shift function can be used to adjust the position of the projected image to fit the projection screen. This adjustment can be made by using the switch next to the projector lens, the key pad on the projector or the remote control.

1.5x Big Zoom Ratio for Enhanced Installation Flexibility
Enjoy the convenience and flexibility of a big 1.5x zoom ratio! This feature opens up the space with an impressively wide range of throw distances – allowing you to set up the projector without spending extra on re-constructing the room.

LAN Control Centralized Projector Management
LAN Control enables IT managers to perform day-to-day projector maintenance and repair tasks efficiently and effectively. With full access and control over every projector directly from their workstations, IT managers get to save energy, time and money.

Compatible with the Most Popolar LAN Control Settings
The BenQ SH960 offers seamless support for a variety of LAN Control settings – whether it's Crestron, PJ-Link or SNMP. And, all you need is a LAN cable to set things up.

ecoFACTS Label

ecoFACTS can tell you how eco-friendly BenQ products are!
Development of eco-friendly products, BenQ doesn't just want to comply with green regulations passively, but also to actively develop eco-friendly products!

ecoFACTS declares BenQ's greatest efforts on the replacement of hazardous substances, material selection, packaging design, energy-saving design and other aspects of the products.

Short summary description BenQ SH960 data projector Standard throw projector 5500 ANSI lumens DLP 1080p (1920x1080) Black:
This short summary of the BenQ SH960 data projector Standard throw projector 5500 ANSI lumens DLP 1080p (1920x1080) Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ SH960, 5500 ANSI lumens, DLP, 1080p (1920x1080), 3000:1, 16:9, 711.2 - 12700 mm (28 - 500")

Long summary description BenQ SH960 data projector Standard throw projector 5500 ANSI lumens DLP 1080p (1920x1080) Black:
This is an auto-generated long summary of BenQ SH960 data projector Standard throw projector 5500 ANSI lumens DLP 1080p (1920x1080) Black based on the first three specs of the first five spec groups.

BenQ SH960. Projector brightness: 5500 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focal length range: 24.1 - 36.15 mm, Aperture range (F-F): 2.48 - 2.81, Zoom ratio: 1.5:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1920 x 1200 (WUXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: Mini-USB B

Projector
Supported aspect ratios
16:9
Screen size compatibility *
711.2 - 12700 mm (28 - 500")
Projector brightness *
5500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
3000:1
Native aspect ratio *
16:9
Number of colours
1.073 billion colours
Horizontal scan range
31 - 92 kHz
Vertical scan range
23 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp power
330 W
Lamps quantity
2 lamp(s)
Lens system
Focal length range
24.1 - 36.15 mm
Aperture range (F-F)
2.48 - 2.81
Zoom ratio
1.5:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
HD-Ready
Yes
3D *
No
Supported graphics resolutions
1920 x 1200 (WUXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
HDMI version
1.3
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
USB connector type
Mini-USB B
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
35 dB
HDCP
No
Preset modes
Cinema, Dynamic, Presentation, sRGB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Thai, Turkish
Noise level *
41 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
5 W
Number of built-in speakers
2
Design
Market positioning *
Business
Product type *
Standard throw projector
Product colour *
Black
Placement
Desktop, Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
857 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
443 mm
Depth
355 mm
Height
167 mm
Weight *
13 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Other features
RS-232 ports
1