BenQ logo

BenQ Digital Camera E820 8 MP CCD 3264 x 2448 pixels Stainless steel

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14824
Info modified on:
04 Apr 2019, 07:54:27
Short summary description BenQ Digital Camera E820 8 MP CCD 3264 x 2448 pixels Stainless steel:

BenQ Digital Camera E820, 8 MP, 3264 x 2448 pixels, CCD, 3x, 130 g, Stainless steel

Long summary description BenQ Digital Camera E820 8 MP CCD 3264 x 2448 pixels Stainless steel:

BenQ Digital Camera E820. Megapixel (approx.): 8 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 6 MB. PictBridge. Weight: 130 g. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.