BenQ logo

BenQ C740i 7 MP CCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15092
Info modified on:
04 Apr 2019, 07:48:10
Short summary description BenQ C740i 7 MP CCD Black:

BenQ C740i, 7 MP, CCD, 3x, 140 g, Black

Long summary description BenQ C740i 7 MP CCD Black:

BenQ C740i. Megapixel (approx.): 7 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 6 MB. PictBridge. Weight: 140 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.