BenQ logo

BenQ C1050 10.1 MP CCD 3648 x 2736 pixels Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14634
Info modified on:
04 Apr 2019, 07:45:27
Short summary description BenQ C1050 10.1 MP CCD 3648 x 2736 pixels Black, Silver:

BenQ C1050, 10.1 MP, 3648 x 2736 pixels, CCD, 3x, 140 g, Black, Silver

Long summary description BenQ C1050 10.1 MP CCD 3648 x 2736 pixels Black, Silver:

BenQ C1050. Megapixel (approx.): 10.1 MP, Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.1 cm (2.4"). Internal memory: 24 MB. Weight: 140 g. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.