Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Benq C630 Compact camera 6 MP CCD 2816 x 2112 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Benq
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C630
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.01J67.90E
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBenq: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10465
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Benq C630 Compact camera 6 MP CCD 2816 x 2112 pixels Silver :
The short editorial description of Benq C630 Compact camera 6 MP CCD 2816 x 2112 pixels Silver

C630 6MPixel 12MB SD 2.4inch LCD 3x optical + digital camera zoom4x
More>>>
Short summary description Benq C630 Compact camera 6 MP CCD 2816 x 2112 pixels Silver:
This short summary of the Benq C630 Compact camera 6 MP CCD 2816 x 2112 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Benq C630, 6 MP, 2816 x 2112 pixels, CCD, 3x, 130 g, Silver

Long summary description Benq C630 Compact camera 6 MP CCD 2816 x 2112 pixels Silver:
This is an auto-generated long summary of Benq C630 Compact camera 6 MP CCD 2816 x 2112 pixels Silver based on the first three specs of the first five spec groups.

Benq C630. Camera type: Compact camera, Megapixel: 6 MP, Sensor type: CCD, Maximum image resolution: 2816 x 2112 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range (f-f): 5.5 - 16.5 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 6.1 cm (2.4"). Internal memory: 16 MB. Weight: 130 g. Product colour: Silver

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details