Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Benq G2025HDA 20" HD Black computer monitor

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Benq
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2025HDA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H,L4PLB.Q8E
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Benq: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8249
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 09 Dec 2017 15:34:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Benq G2025HDA 20" HD Black computer monitor :
The short editorial description of Benq G2025HDA 20" HD Black computer monitor

50.8 cm (20 ") , 16:9, 1600x900, Pitch 0.276, 200 cd/m2, 40000:1, 5ms, VESA 100 x 100mm, D-sub, black
More>>>
Short summary description Benq G2025HDA 20" HD Black computer monitor:
This short summary of the Benq G2025HDA 20" HD Black computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.
Benq G2025HDA, 50.8 cm (20"), 1600 x 900 pixels, LED, 5 ms, 200 cd/m², Black
Long summary description Benq G2025HDA 20" HD Black computer monitor :

Benq G2025HDA. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: HD, Display: LED, Response time: 5 ms, Display brightness: 200 cd/m², Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Colour of product: Black

This is an auto-generated long summary of Benq G2025HDA 20" HD Black computer monitor based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.