location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Projectorlamp SP870 projector lamp 280 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Projectorlamp SP870
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9E.0CG01.001
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name BenQ Projectorlamp SP870 projector lamp 280 W :
The long product name of BenQ Projectorlamp SP870 projector lamp 280 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projectorlamp SP870
More>>>
BenQ Projectorlamp SP870 projector lamp 280 W:
The official description of BenQ Projectorlamp SP870 projector lamp 280 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This projector lamp is a replacement projector bulb for the SP920. This lamp can be replaced easily

Short summary description BenQ Projectorlamp SP870 projector lamp 280 W:
This short summary of the BenQ Projectorlamp SP870 projector lamp 280 W data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Projectorlamp SP870, 280 W, 2000 h

Long summary description BenQ Projectorlamp SP870 projector lamp 280 W:
This is an auto-generated long summary of BenQ Projectorlamp SP870 projector lamp 280 W based on the first three specs of the first five spec groups.

BenQ Projectorlamp SP870. Bulb power: 280 W, Service life of lamp: 2000 h, Service life of lamp (economic mode): 3000 h

Features
Service life of lamp
2000 h
Bulb power *
280 W
Features
Service life of lamp (economic mode)
3000 h
Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL851 projector lamp 350 W DLP
(show image)
GL851 GL851 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10521 projector lamp
(show image)
ML10521 ML10521 0.00
(excl. VAT)
0 (incl. VAT)