BenQ logo

BenQ 99.J8677.BZE PB6100 Brightness 1500 Lumens SVGA Resolution Weight 2.7k

Data-sheet quality:
created/standardized by Icecat
Product views:
23530
Info modified on:
04 Apr 2019, 04:24:36
Short summary description BenQ 99.J8677.BZE PB6100 Brightness 1500 Lumens SVGA Resolution Weight 2.7k:

BenQ 99.J8677.BZE PB6100 Brightness 1500 Lumens SVGA Resolution Weight 2.7k, 2000:1, 762 - 6096 mm (30 - 240"), 1.5 - 10 m, 16.78 million colours, 85%, 20 - 88 kHz

Long summary description BenQ 99.J8677.BZE PB6100 Brightness 1500 Lumens SVGA Resolution Weight 2.7k:

BenQ 99.J8677.BZE PB6100 Brightness 1500 Lumens SVGA Resolution Weight 2.7k. Contrast ratio (typical): 2000:1, Screen size compatibility: 762 - 6096 mm (30 - 240"), Projection distance: 1.5 - 10 m. Power consumption (typical): 285 W. Weight: 2.7 kg. Aspect ratio: 4:3, Light source: 200W NSH, 2000 hours / 3000 hours lamp life (Normal / Economic Mode), Dimensions (WxDxH): 98.4 x 215.5 x 262 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.