BenQ logo

BenQ CD 656A 56x IDE Int Bulk 10pk optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23815
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ CD 656A 56x IDE Int Bulk 10pk optical disc drive Internal:

BenQ CD 656A 56x IDE Int Bulk 10pk, 0.125 MB, 33.3 MB/s, 56x, 900 ms, 1 kg, CD-audio, CD-ROM (mode 1 and mode 2), CD-ROM XA (mode 2, form 2), CD-Plus, CD-i / FMV, Video CD,...

Long summary description BenQ CD 656A 56x IDE Int Bulk 10pk optical disc drive Internal:

BenQ CD 656A 56x IDE Int Bulk 10pk. Drive device, buffer size: 0.125 MB, Burst transfer rate: 33.3 MB/s. CD read speed: 56x. Access time: 900 ms. Weight: 1 kg. Media types supported: CD-audio, CD-ROM (mode 1 and mode 2), CD-ROM XA (mode 2, form 2), CD-Plus, CD-i / FMV, Video CD,..., Dimensions (WxDxH): 148 x 198 x 42 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.