BenQ logo

BenQ CD 652A 52x IDE Int Black 10pk Bulk optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18157
Info modified on:
04 Apr 2019, 04:24:03
Short summary description BenQ CD 652A 52x IDE Int Black 10pk Bulk optical disc drive Internal:

BenQ CD 652A 52x IDE Int Black 10pk Bulk, 0.125 MB, 33.3 MB/s, 52x, 90 ms, 1 kg, CD-audio, CD-ROM (mode 1 and mode 2), CD-ROM XA (mode 2, form 2), CD-Plus, CD-i / FMV, Video CD,...

Long summary description BenQ CD 652A 52x IDE Int Black 10pk Bulk optical disc drive Internal:

BenQ CD 652A 52x IDE Int Black 10pk Bulk. Drive device, buffer size: 0.125 MB, Burst transfer rate: 33.3 MB/s. CD read speed: 52x. Access time: 90 ms. Weight: 1 kg. Media types supported: CD-audio, CD-ROM (mode 1 and mode 2), CD-ROM XA (mode 2, form 2), CD-Plus, CD-i / FMV, Video CD,..., Dimensions (WxDxH): 148 x 198 x 42 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.