BenQ logo

BenQ DC C30 3 MP

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58622
Info modified on:
21 Oct 2022, 10:14:07
Short summary description BenQ DC C30 3 MP:

BenQ DC C30, 3 MP, 3x, 147 g

Long summary description BenQ DC C30 3 MP:

BenQ DC C30. Megapixel (approx.): 3 MP. Optical zoom: 3x, Digital zoom: 4x. Maximum video resolution: 320 x 240 pixels. Display diagonal: 4.06 cm (1.6"). Internal memory: 14 MB. Weight: 147 g

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.