BenQ logo

BenQ DVD+R 4,7GB 8x CakeBox 25pk + 1x DVD+RW 4.7 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18419
Info modified on:
04 Apr 2019, 07:18:29
Short summary description BenQ DVD+R 4,7GB 8x CakeBox 25pk + 1x DVD+RW 4.7 GB:

BenQ DVD+R 4,7GB 8x CakeBox 25pk + 1x DVD+RW, DVD+R, Cakebox, 4.7 GB

Long summary description BenQ DVD+R 4,7GB 8x CakeBox 25pk + 1x DVD+RW 4.7 GB:

BenQ DVD+R 4,7GB 8x CakeBox 25pk + 1x DVD+RW. Native capacity: 4.7 GB, Type: DVD+R, Reflection rate: 45 - 85%. Package type: Cakebox. DVD write speed: 8x, Archival storage life: 30 year(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.