- - DVD+R 4.7 GB
- - Printable
- - Recording time: 120 min
- - 25 pc(s)
DVD+R 4,7GB 8x Printable Cakebox 25pk
Personalize your discs by inkjet printing images or text on the printable disc labels. This printable DVD+R also features PicFect and DataGuard X technologies. For use with compatible inkjet printers.
Picture-perfect memories that last
PicFectTM Technology is developed by BenQ Optical Media Lab to minimize the PI value (the error rate from the original video to the copy) for a perfect picture quality. That is why BenQ DVD Media can offer the best picture and sound quality for your enjoyment.
Featuring DataGuard XTMTechnology
Among all the storage solutions providers, BenQ is the only company that actually manufactures both CD-RW drives and CD Media. With the complete knowledge of optical storage, BenQ has developed DataGuard Technology to effectively protect recorded data against various environmental changes.
The secret of DataGuardTM Technology to effective data protection is composed of the following three elements:
- Golden Recording Layer, advanced phthalocyanine ingredient to enhance durability of the recording layer
- Strenghtened Substrate. High quality polycarbonate material is used to offer the best precisionand the least distortion
- Durable UV Lacquer is coated on top to provide superb protection against sunlight, scratches and various environmental challenges.
- Personalize your discs by inkjet printing images or text on the pritable disc labels.This printable DVD+R also features PicFect and DataGuard X technologies.
Enormous capacity
The BenQ DVD+R offers an enormous capacity of 4.7 GB, making it ideal for storing large files such as movies, games, and so on.
Full compatibility
This DVD+R can be used on any DVD-RW drive and can be played back on all DVD drives and players.
- Can be played back on all DVD drives and players.
- Personalize your discs by inkjet printing images or text on the pritable disc labels.This printable DVD+R also features PicFect and DataGuard X technologies.
BenQ DVD+R 4,7GB 8x Printable Cakebox 25pk, DVD+R, Printable, Cakebox, 25 pc(s), 4.7 GB
BenQ DVD+R 4,7GB 8x Printable Cakebox 25pk. Native capacity: 4.7 GB, Type: DVD+R, Quantity per pack: 25 pc(s). Package type: Cakebox. DVD write speed: 8x