location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ DVD+R 4,7GB 8x Printable Cakebox 50pk 4.7 GB 50 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+R 4,7GB 8x Printable Cakebox 50pk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98.A1366.PQ1
Category:
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:21:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ DVD+R 4,7GB 8x Printable Cakebox 50pk 4.7 GB 50 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD+R 4.7 GB
  • - Printable
  • - Recording time: 120 min
  • - 50 pc(s)
Long product name BenQ DVD+R 4,7GB 8x Printable Cakebox 50pk 4.7 GB 50 pc(s) :
The long product name of BenQ DVD+R 4,7GB 8x Printable Cakebox 50pk 4.7 GB 50 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD+R 4,7GB 8x Printable Cakebox 50pk
More>>>
BenQ DVD+R 4,7GB 8x Printable Cakebox 50pk 4.7 GB 50 pc(s):
The official description of BenQ DVD+R 4,7GB 8x Printable Cakebox 50pk 4.7 GB 50 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Personalize your discs by inkjet printing images or text on the printable disc labels. This printable DVD+R also features PicFect and DataGuard X technologies. For use with compatible inkjet printers.

Picture-perfect memories that last
PicFectTM Technology is developed by BenQ Optical Media Lab to minimize the PI value (the error rate from the original video to the copy) for a perfect picture quality. That is why BenQ DVD Media can offer the best picture and sound quality for your enjoyment.

Featuring DataGuard XTMTechnology
Among all the storage solutions providers, BenQ is the only company that actually manufactures both CD-RW drives and CD Media. With the complete knowledge of optical storage, BenQ has developed DataGuard Technology to effectively protect recorded data against various environmental changes.
The secret of DataGuardTM Technology to effective data protection is composed of the following three elements:
- Golden Recording Layer, advanced phthalocyanine ingredient to enhance durability of the recording layer
- Strenghtened Substrate. High quality polycarbonate material is used to offer the best precisionand the least distortion
- Durable UV Lacquer is coated on top to provide superb protection against sunlight, scratches and various environmental challenges.
- Personalize your discs by inkjet printing images or text on the pritable disc labels.This printable DVD+R also features PicFect and DataGuard X technologies.

Enormous capacity
The BenQ DVD+R offers an enormous capacity of 4.7 GB, making it ideal for storing large files such as movies, games, and so on.

Full compatibility
This DVD+R can be used on any DVD-RW drive and can be played back on all DVD drives and players.
- Can be played back on all DVD drives and players.
- Personalize your discs by inkjet printing images or text on the pritable disc labels.This printable DVD+R also features PicFect and DataGuard X technologies.

Short summary description BenQ DVD+R 4,7GB 8x Printable Cakebox 50pk 4.7 GB 50 pc(s):
This short summary of the BenQ DVD+R 4,7GB 8x Printable Cakebox 50pk 4.7 GB 50 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ DVD+R 4,7GB 8x Printable Cakebox 50pk, DVD+R, Printable, Cakebox, 50 pc(s), 4.7 GB

Long summary description BenQ DVD+R 4,7GB 8x Printable Cakebox 50pk 4.7 GB 50 pc(s):
This is an auto-generated long summary of BenQ DVD+R 4,7GB 8x Printable Cakebox 50pk 4.7 GB 50 pc(s) based on the first three specs of the first five spec groups.

BenQ DVD+R 4,7GB 8x Printable Cakebox 50pk. Native capacity: 4.7 GB, Type: DVD+R, Quantity per pack: 50 pc(s). Package type: Cakebox. DVD write speed: 8x

Features
Native capacity *
4.7 GB
Type *
DVD+R
Quantity per pack *
50 pc(s)
Printable
Yes
DVD write speed
8x
Features
Recording time
120 min
Reflection rate
45 - 85%
Material
Polycarbonate
Packaging data
Package type
Cakebox