location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ CD-R 52X Gold 700MB 80min 50pk 50 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-R 52X Gold 700MB 80min 50pk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98.11A06.PQR
Category:
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ CD-R 52X Gold 700MB 80min 50pk 50 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CD-R 700 MB
  • - Recording time: 80 min
  • - CD write speed: 52x
  • - 50 pc(s)
Long product name BenQ CD-R 52X Gold 700MB 80min 50pk 50 pc(s) :
The long product name of BenQ CD-R 52X Gold 700MB 80min 50pk 50 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CD-R 52X Gold 700MB 80min Cakebox
More>>>
BenQ CD-R 52X Gold 700MB 80min 50pk 50 pc(s):
The official description of BenQ CD-R 52X Gold 700MB 80min 50pk 50 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BenQ Professional Gold Design
Offering the storage capacity of 700MB of data or 80 minutes of digital audio, BenQ's CDR media enables you to keep your memories, whether music, images or data, for years to come. It offers the unique DataGuard™ technology that protects data from corruption. BenQ's DataGuard™ technology utilises its triple data protection to guard your valuable digital data, photos or music from sunlight, scratches, humidity and other environmental challenges that surround us. Packaged in a 10 pack slim jewel case box, or 25, 50 or 100 spindle case, BenQ's CDR media is also easily stored.

Key Features
- 50 Spindle Pack.
- Up to 52x Write Speed.
- 700MB (80 min).
- Featuring DataGuard™ technology.

Short summary description BenQ CD-R 52X Gold 700MB 80min 50pk 50 pc(s):
This short summary of the BenQ CD-R 52X Gold 700MB 80min 50pk 50 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ CD-R 52X Gold 700MB 80min 50pk, 52x, CD-R, 700 MB, Cakebox, 50 pc(s)

Long summary description BenQ CD-R 52X Gold 700MB 80min 50pk 50 pc(s):
This is an auto-generated long summary of BenQ CD-R 52X Gold 700MB 80min 50pk 50 pc(s) based on the first three specs of the first five spec groups.

BenQ CD-R 52X Gold 700MB 80min 50pk. Type: CD-R, CD storage capacity: 700 MB, Quantity per pack: 50 pc(s). CD write speed: 52x. Package type: Cakebox

Features
Printable
No
Type *
CD-R
CD storage capacity *
700 MB
Quantity per pack *
50 pc(s)
Features
Recording time *
80 min
Writing speed
CD write speed *
52x
Packaging data
Package type
Cakebox