location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ 60.J1720.001 projector lamp 150 W NSH

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60.J1720.001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60.J1720.001 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description BenQ 60.J1720.001 projector lamp 150 W NSH:
This short summary of the BenQ 60.J1720.001 projector lamp 150 W NSH data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ 60.J1720.001, NSH, 150 W, 1500 h, PalmPro 7763P/7763PS/7765PE

Long summary description BenQ 60.J1720.001 projector lamp 150 W NSH:
This is an auto-generated long summary of BenQ 60.J1720.001 projector lamp 150 W NSH based on the first three specs of the first five spec groups.

BenQ 60.J1720.001. Lamp type: NSH, Bulb power: 150 W, Service life of lamp: 1500 h, Compatibility: PalmPro 7763P/7763PS/7765PE

Features
Compatibility *
PalmPro 7763P/7763PS/7765PE
Service life of lamp
1500 h
Features
Bulb power *
150 W
Lamp type
NSH
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)